Bourns, Inc. Fixed Inductors SRR1240-331K

Description
330µH Shielded Wirewound Inductor 750mA 950mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 750mA 950mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1240-331KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-331KTR-ND
Fixed Inductors 118-SRR1240-331KTR-ND
330µH Shielded Wirewound Inductor 750mA 950mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 750mA 950mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-331KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-331KCT-ND
Fixed Inductors 118-SRR1240-331KCT-ND
330µH Shielded Wirewound Inductor 750mA 950mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 750mA 950mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-331KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-331KDKR-ND
Fixed Inductors 118-SRR1240-331KDKR-ND
FIXED IND 330UH 750MA 950 MOHM

FIXED IND 330UH 750MA 950 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273452-SRR1240-331K
Inductors, Coils, Chokes - Fixed Inductors 1273452-SRR1240-331K
Win Source Part Number: 1273452-SRR1240-331K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1240 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 5.5MHz Package / Case: Nonstandard DC Resistance (DCR): 950mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1240-331KCT,-SRR1 240-331KCT,SRR124033 1K,-SRR1240-331K,SRR 1240-331K,-SRR1240-3 31KTR,SRR1240-331KTR ,-SRR1240-331K Base Product Number: SRR1240 Current - Saturation (Isat): 750mA

Win Source Part Number: 1273452-SRR1240-331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1240
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 5.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 950mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1240-331KCT,-SRR1240-331KCT,SRR1240331K,-SRR1240-331K,SRR1240-331K,-SRR1240-331KTR,SRR1240-331KTR,-SRR1240-331K
Base Product Number: SRR1240
Current - Saturation (Isat): 750mA

Buy Now Datasheet
330UH 750MA 950MOHM Inductor and Choke - 71-SRR1240-331K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 750MA 950MOHM Inductor and Choke
71-SRR1240-331K
330UH 750MA 950MOHM Inductor and Choke 71-SRR1240-331K
FIXED IND 330UH 750MA 950MOHM SM Product overview: SRR1240-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 750MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 750MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-331K can be used for catalog matching and distributor lookup.

FIXED IND 330UH 750MA 950MOHM SM Product overview: SRR1240-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 750MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 750MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-331K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1240 Series, 330 H, 10%, Shielded, 0.95 Ohm, 750 Ma Rohs Compliant Bourns - 06X7767 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1240 Series, 330 H, 10%, Shielded, 0.95 Ohm, 750 Ma Rohs Compliant Bourns
06X7767
Surface Mount Power Inductor, Srr1240 Series, 330 H, 10%, Shielded, 0.95 Ohm, 750 Ma Rohs Compliant Bourns 06X7767
Surface Mount Power Inductor, SRR1240 Series, 330 H, 10%, Shielded, 0.95 ohm, 750 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1240 Series, 330 H, 10%, Shielded, 0.95 ohm, 750 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR1240-331K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1240-331K
Fixed Inductors SRR1240-331K
FIXED IND 330UH 750MA 950MOHM SM

FIXED IND 330UH 750MA 950MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1240-331KTR-ND 1273452-SRR1240-331K 71-SRR1240-331K 06X7767 SRR1240-331K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 330UH 750MA 950MOHM Inductor and Choke Surface Mount Power Inductor, Srr1240 Series, 330 H, 10%, Shielded, 0.95 Ohm, 750 Ma Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Automotive 0.023uH 250MHz 0.4A Inductor and Choke - 71-0402CS-23NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0230 microH
Inductance Tolerance 5 (+/- %)
View Details