Bourns, Inc. Fixed Inductors SRR1240-150M

Description
15µH Shielded Wirewound Inductor 3.5A 47mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 3.5A 47mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1240-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-150MCT-ND
Fixed Inductors 118-SRR1240-150MCT-ND
15µH Shielded Wirewound Inductor 3.5A 47mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.5A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-150MTR-ND
Fixed Inductors 118-SRR1240-150MTR-ND
15µH Shielded Wirewound Inductor 3.5A 47mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.5A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-150MDKR-ND
Fixed Inductors 118-SRR1240-150MDKR-ND
FIXED IND 15UH 3.5A 47 MOHM SMD

FIXED IND 15UH 3.5A 47 MOHM SMD

Buy Now Datasheet
Surface Mount Inductors - 7272211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272211
Surface Mount Inductors 7272211
Bourns SRR1240-150M

Bourns SRR1240-150M

Supplier's Site
Surface Mount Inductors - 7272211P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272211P
Surface Mount Inductors 7272211P
Bourns SRR1240-150M

Bourns SRR1240-150M

Supplier's Site
Surface Mount Inductors - 1727196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727196
Surface Mount Inductors 1727196
Bourns SRR1240-150M

Bourns SRR1240-150M

Supplier's Site
SMD 15UH 3.5A 47 MOHM Inductor and Choke - 71-SRR1240-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 3.5A 47 MOHM Inductor and Choke
71-SRR1240-150M
SMD 15UH 3.5A 47 MOHM Inductor and Choke 71-SRR1240-150M
FIXED IND 15UH 3.5A 47 MOHM SMD Product overview: SRR1240-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.5A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.5A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.5A 47 MOHM SMD Product overview: SRR1240-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.5A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.5A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1240-150M
897500-SRR1240-150M
Fixed Inductors - SRR1240-150M 897500-SRR1240-150M
Manufacturer: Bourns Inc. Win Source Part Number: 897500-SRR1240-150M Series: SRR1240 Operating Temperature Range: -40°C ~ 125°C Features: 15 µH Shielded Wirewound Inductor 3.5 A 47mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1240 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1240-150MTR, SRR1240150M, -SRR1240-150M, -SRR1240-150MCT, SRR1240-150MCT, SRR1240-150M-ND, -SRR1240-150MTR, -SRR1240-150M-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 897500-SRR1240-150M
Series: SRR1240
Operating Temperature Range: -40°C ~ 125°C
Features: 15 µH Shielded Wirewound Inductor 3.5 A 47mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1240
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1240-150MTR, SRR1240150M, -SRR1240-150M, -SRR1240-150MCT, SRR1240-150MCT, SRR1240-150M-ND, -SRR1240-150MTR, -SRR1240-150M-ND

Buy Now Datasheet
Inductor, Shielded, 15Uh, 3.2A, Smd; Inductance Bourns - 04P1997 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 3.2A, Smd; Inductance Bourns
04P1997
Inductor, Shielded, 15Uh, 3.2A, Smd; Inductance Bourns 04P1997
INDUCTOR, SHIELDED, 15UH, 3.2A, SMD; Inductance:15µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.047ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 3.2A, SMD; Inductance:15µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.2A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.047ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 3.2A, Smd, Full Reel; Inductance Bourns - 02J3116 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 3.2A, Smd, Full Reel; Inductance Bourns
02J3116
Inductor, Shielded, 15Uh, 3.2A, Smd, Full Reel; Inductance Bourns 02J3116
INDUCTOR, SHIELDED, 15UH, 3.2A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:SRR1240 Series; Inductor Case / Package:-; Product Length:12.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 3.2A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.2A; Product Range:SRR1240 Series; Inductor Case / Package:-; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1240 Series, 15 H, 20%, Shielded, 0.047 Ohm, 3.5 A Rohs Compliant Bourns - 06X7758 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1240 Series, 15 H, 20%, Shielded, 0.047 Ohm, 3.5 A Rohs Compliant Bourns
06X7758
Surface Mount Power Inductor, Srr1240 Series, 15 H, 20%, Shielded, 0.047 Ohm, 3.5 A Rohs Compliant Bourns 06X7758
Surface Mount Power Inductor, SRR1240 Series, 15 H, 20%, Shielded, 0.047 ohm, 3.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1240 Series, 15 H, 20%, Shielded, 0.047 ohm, 3.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR1240-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1240-150M
Fixed Inductors SRR1240-150M
FIXED IND 15UH 3.5A 47 MOHM SMD

FIXED IND 15UH 3.5A 47 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1240-150MCT-ND 7272211 7272211P 71-SRR1240-150M 897500-SRR1240-150M 04P1997 02J3116 06X7758 SRR1240-150M
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 15UH 3.5A 47 MOHM Inductor and Choke Fixed Inductors - SRR1240-150M Inductor, Shielded, 15Uh, 3.2A, Smd; Inductance Bourns Inductor, Shielded, 15Uh, 3.2A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Srr1240 Series, 15 H, 20%, Shielded, 0.047 Ohm, 3.5 A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3121-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers