Bourns, Inc. Fixed Inductors SRR1240-101K

Description
100µH Shielded Wirewound Inductor 1.25A 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.25A 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1240-101KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-101KTR-ND
Fixed Inductors 118-SRR1240-101KTR-ND
100µH Shielded Wirewound Inductor 1.25A 300mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.25A 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-101KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-101KCT-ND
Fixed Inductors 118-SRR1240-101KCT-ND
100µH Shielded Wirewound Inductor 1.25A 300mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.25A 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-101KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-101KDKR-ND
Fixed Inductors 118-SRR1240-101KDKR-ND
FIXED IND 100UH 1.25A 300 MOHM

FIXED IND 100UH 1.25A 300 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273454-SRR1240-101K
Inductors, Coils, Chokes - Fixed Inductors 1273454-SRR1240-101K
Win Source Part Number: 1273454-SRR1240-101K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1240 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 14 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 300mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1240-101KCT,SRR12 40-101KTR,SRR1240-10 1K,SRR1240101K,-SRR1 240-101K,-SRR1240-10 1K,-SRR1240-101KTR,- SRR1240-101KCT Base Product Number: SRR1240 Current - Saturation (Isat): 1.2A

Win Source Part Number: 1273454-SRR1240-101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1240
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 14 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 300mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1240-101KCT,SRR1240-101KTR,SRR1240-101K,SRR1240101K,-SRR1240-101K,-SRR1240-101K,-SRR1240-101KTR,-SRR1240-101KCT
Base Product Number: SRR1240
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
100UH 1.25A 300MOHM Inductor and Choke - 71-SRR1240-101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 1.25A 300MOHM Inductor and Choke
71-SRR1240-101K
100UH 1.25A 300MOHM Inductor and Choke 71-SRR1240-101K
FIXED IND 100UH 1.25A 300MOHM SM Product overview: SRR1240-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.25A, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.25A, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-101K can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.25A 300MOHM SM Product overview: SRR1240-101K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.25A, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.25A, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1240 Series Rohs Compliant Bourns - 06X7754 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1240 Series Rohs Compliant Bourns
06X7754
Surface Mount Power Inductor, Srr1240 Series Rohs Compliant Bourns 06X7754
Surface Mount Power Inductor, SRR1240 Series RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1240 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, Shielded, 1.25A; Inductance Bourns - 33AK4569 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Shielded, 1.25A; Inductance Bourns
33AK4569
Inductor, 100Uh, Shielded, 1.25A; Inductance Bourns 33AK4569
INDUCTOR, 100UH, SHIELDED, 1.25A; Inductance:100µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRR1240 Series; Power Inductor Case:12.5mm x 12.5mm x 4mm

INDUCTOR, 100UH, SHIELDED, 1.25A; Inductance:100µH; RMS Current (Irms):1.25A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:SRR1240 Series; Power Inductor Case:12.5mm x 12.5mm x 4mm

Supplier's Site
Inductor, 100Uh, Shielded, 1.25A; Inductance Bourns - 23T3604 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Shielded, 1.25A; Inductance Bourns
23T3604
Inductor, 100Uh, Shielded, 1.25A; Inductance Bourns 23T3604
INDUCTOR, 100UH, SHIELDED, 1.25A; Inductance:100µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.3ohm

INDUCTOR, 100UH, SHIELDED, 1.25A; Inductance:100µH; RMS Current (Irms):1.25A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:SRR1240 Series; Inductor Case / Package:-; DC Resistance Max:0.3ohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1240-101KTR-ND 1273454-SRR1240-101K 71-SRR1240-101K 06X7754 33AK4569 23T3604
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 100UH 1.25A 300MOHM Inductor and Choke Surface Mount Power Inductor, Srr1240 Series Rohs Compliant Bourns Inductor, 100Uh, Shielded, 1.25A; Inductance Bourns Inductor, 100Uh, Shielded, 1.25A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5742-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details