The 1327937-SRR1240-100M
Manufacturer: Bourns Inc.
Win Source Part Number: 1327937-SRR1240-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Inductance: 10 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 800
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 17 @ 2.52MHz
Frequency - Self Resonant: 27MHz
DC Resistance (DCR): 32mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR1240-100MCT,-SRR
Base Product Number: SRR1240
Current - Saturation (Isat): 4A
RoHS Status: ROHS3 Compliant
10µH Shielded Wirewound Inductor 4A 32mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 4A 32mOhm Max Nonstandard
FIXED IND 10UH 4A 32 MOHM SMD
FIXED IND 10UH 4A 32 MOHM SMD Product overview: SRR1240-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-100M can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 10UH, 4A, SMD; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde
INDUCTOR, POWER, 10UH, 4A, 20%, FULL REEL; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde
FIXED IND 10UH 4A 32 MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327937-SRR1240-100M | 118-SRR1240-100MTR-ND | 71-SRR1240-100M | 04P1994 | SRR1240-100M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 10UH 4A 32 MOHM Inductor and Choke | Inductor, Shielded, 10Uh, 4A, Smd; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Application | RF Choke |