Bourns, Inc. Fixed Inductors SRR1210A-820M

Description
82µH Shielded Inductor 2.8A 112mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Inductor 2.8A 112mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1210A-820MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-820MTR-ND
Fixed Inductors SRR1210A-820MTR-ND
82µH Shielded Inductor 2.8A 112mOhm Max Nonstandard

82µH Shielded Inductor 2.8A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-820MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-820MCT-ND
Fixed Inductors SRR1210A-820MCT-ND
82µH Shielded Inductor 2.8A 112mOhm Max Nonstandard

82µH Shielded Inductor 2.8A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-820MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-820MDKR-ND
Fixed Inductors SRR1210A-820MDKR-ND
82µH Shielded Inductor 2.8A 112mOhm Max Nonstandard

82µH Shielded Inductor 2.8A 112mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 82 H, 20%, Shielded, 0.112 Ohm, 2.8 A Rohs Compliant Bourns - 31Y4673 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 82 H, 20%, Shielded, 0.112 Ohm, 2.8 A Rohs Compliant Bourns
31Y4673
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 82 H, 20%, Shielded, 0.112 Ohm, 2.8 A Rohs Compliant Bourns 31Y4673
Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 82 H, 20%, Shielded, 0.112 ohm, 2.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 82 H, 20%, Shielded, 0.112 ohm, 2.8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 82 H, 20%, Shielded, 0.112 Ohm, 2.8 A Bourns - 41Y0327 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 82 H, 20%, Shielded, 0.112 Ohm, 2.8 A Bourns
41Y0327
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 82 H, 20%, Shielded, 0.112 Ohm, 2.8 A Bourns 41Y0327
Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 82 H, 20%, Shielded, 0.112 ohm, 2.8 A

Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 82 H, 20%, Shielded, 0.112 ohm, 2.8 A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1210A-820MTR-ND 31Y4673 41Y0327
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 82 H, 20%, Shielded, 0.112 Ohm, 2.8 A Rohs Compliant Bourns Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 82 H, 20%, Shielded, 0.112 Ohm, 2.8 A Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details