Bourns, Inc. SMD 6.8UH 7.85A 15MOHM Inductor and Choke SRR1210A-6R8Y

Description
FIXED IND 6.8UH 7.85A 15MOHM SMD Product overview: SRR1210A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 7.85A, 15MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 7.85A, 15MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-6R8Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 7.85A 15MOHM SMD Product overview: SRR1210A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 7.85A, 15MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 7.85A, 15MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-6R8Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 7.85A 15MOHM Inductor and Choke - 71-SRR1210A-6R8Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 7.85A 15MOHM Inductor and Choke
71-SRR1210A-6R8Y
SMD 6.8UH 7.85A 15MOHM Inductor and Choke 71-SRR1210A-6R8Y
FIXED IND 6.8UH 7.85A 15MOHM SMD Product overview: SRR1210A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 7.85A, 15MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 7.85A, 15MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-6R8Y can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 7.85A 15MOHM SMD Product overview: SRR1210A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 7.85A, 15MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 7.85A, 15MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-6R8Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1210A-6R8YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-6R8YTR-ND
Fixed Inductors SRR1210A-6R8YTR-ND
6.8µH Shielded Inductor 7.85A 15mOhm Max Nonstandard

6.8µH Shielded Inductor 7.85A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-6R8YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-6R8YDKR-ND
Fixed Inductors SRR1210A-6R8YDKR-ND
6.8µH Shielded Inductor 7.85A 15mOhm Max Nonstandard

6.8µH Shielded Inductor 7.85A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-6R8YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-6R8YCT-ND
Fixed Inductors SRR1210A-6R8YCT-ND
6.8µH Shielded Inductor 7.85A 15mOhm Max Nonstandard

6.8µH Shielded Inductor 7.85A 15mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273470-SRR1210A-6R8Y
Inductors, Coils, Chokes - Fixed Inductors 1273470-SRR1210A-6R8Y
Win Source Part Number: 1273470-SRR1210A-6R8 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210A Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 7.96MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 15mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.85 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1210A-6R8YCT,SRR1 210A-6R8YTR,SRR1210A -6R8YDKR Base Product Number: SRR1210A Current - Saturation (Isat): 8.3A

Win Source Part Number: 1273470-SRR1210A-6R8Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210A
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 7.96MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 15mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.85 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210A-6R8YCT,SRR1210A-6R8YTR,SRR1210A-6R8YDKR
Base Product Number: SRR1210A
Current - Saturation (Isat): 8.3A

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 6.8 H, 30%, Shielded, 0.015 Ohm, 7.85 A Rohs Compliant Bourns - 31Y4669 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 6.8 H, 30%, Shielded, 0.015 Ohm, 7.85 A Rohs Compliant Bourns
31Y4669
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 6.8 H, 30%, Shielded, 0.015 Ohm, 7.85 A Rohs Compliant Bourns 31Y4669
Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 6.8 H, 30%, Shielded, 0.015 ohm, 7.85 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 6.8 H, 30%, Shielded, 0.015 ohm, 7.85 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1210A-6R8Y SRR1210A-6R8YTR-ND 1273470-SRR1210A-6R8Y 31Y4669
Product Name SMD 6.8UH 7.85A 15MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 6.8 H, 30%, Shielded, 0.015 Ohm, 7.85 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details