FIXED IND 680UH 1A 1.2 OHM SMD Product overview: SRR1210A-681M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 1A, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 1A, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-681M can be used for catalog matching and distributor lookup.
680µH Shielded Inductor 1A 1.2Ohm Max Nonstandard
680µH Shielded Inductor 1A 1.2Ohm Max Nonstandard
680µH Shielded Inductor 1A 1.2Ohm Max Nonstandard
Win Source Part Number: 1273469-SRR1210A-681
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210A
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 11 @ 796kHz
Frequency - Self Resonant: 850kHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210A-681MCT,SRR1
Base Product Number: SRR1210A
Current - Saturation (Isat): 850mA
Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 680 H, 20%, Shielded, 1.2 ohm, 1 A
Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 680 H, 20%, Shielded, 1.2 ohm, 1 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1210A-681M | SRR1210A-681MDKR-ND | 1273469-SRR1210A-681M | 41Y0325 | 31Y4671 |
| Product Name | SMD 680UH 1A 1.2 OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 680 H, 20%, Shielded, 1.2 Ohm, 1 A Bourns | Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 680 H, 20%, Shielded, 1.2 Ohm, 1 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | |||
| Core Material | Ferrite | Ferrite | Ferrite | ||
| Inductance Range | 680 microH | 680 microH |