Bourns, Inc. Fixed Inductors - SRR1210A-680M SRR1210A-680M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 934991-SRR1210A-680M Series: SRR1210A Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 102mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1210A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1210A-680MDKR, SRR1210A-680MCT, SRR1210A-680MTR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 934991-SRR1210A-680M Series: SRR1210A Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 102mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1210A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1210A-680MDKR, SRR1210A-680MCT, SRR1210A-680MTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRR1210A-680M
934991-SRR1210A-680M
Fixed Inductors - SRR1210A-680M 934991-SRR1210A-680M
Manufacturer: Bourns Inc. Win Source Part Number: 934991-SRR1210A-680M Series: SRR1210A Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 102mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1210A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1210A-680MDKR, SRR1210A-680MCT, SRR1210A-680MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 934991-SRR1210A-680M
Series: SRR1210A
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 102mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1210A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1210A-680MDKR, SRR1210A-680MCT, SRR1210A-680MTR

Buy Now Datasheet
Fixed Inductors - SRR1210A-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-680MDKR-ND
Fixed Inductors SRR1210A-680MDKR-ND
68µH Shielded Inductor 3A 102mOhm Max Nonstandard

68µH Shielded Inductor 3A 102mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-680MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-680MCT-ND
Fixed Inductors SRR1210A-680MCT-ND
68µH Shielded Inductor 3A 102mOhm Max Nonstandard

68µH Shielded Inductor 3A 102mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-680MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-680MTR-ND
Fixed Inductors SRR1210A-680MTR-ND
68µH Shielded Inductor 3A 102mOhm Max Nonstandard

68µH Shielded Inductor 3A 102mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 3A 102 MOHM Inductor and Choke - 71-SRR1210A-680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 3A 102 MOHM Inductor and Choke
71-SRR1210A-680M
SMD 68UH 3A 102 MOHM Inductor and Choke 71-SRR1210A-680M
FIXED IND 68UH 3A 102 MOHM SMD Product overview: SRR1210A-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 3A, 102 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 3A, 102 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-680M can be used for catalog matching and distributor lookup.

FIXED IND 68UH 3A 102 MOHM SMD Product overview: SRR1210A-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 3A, 102 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 3A, 102 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 68Uh, Shielded, 3A; Inductance Bourns - 33AK4568 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Shielded, 3A; Inductance Bourns
33AK4568
Inductor, 68Uh, Shielded, 3A; Inductance Bourns 33AK4568
INDUCTOR, 68UH, SHIELDED, 3A; Inductance:68µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:SRR1210A Series; DC Resistance Max:0.102ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 68UH, SHIELDED, 3A; Inductance:68µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:SRR1210A Series; DC Resistance Max:0.102ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 68Uh, Shielded, 3A; Inductance Bourns - 41Y0324 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Shielded, 3A; Inductance Bourns
41Y0324
Inductor, 68Uh, Shielded, 3A; Inductance Bourns 41Y0324
INDUCTOR, 68UH, SHIELDED, 3A; Inductance:68µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:SRR1210A Series; DC Resistance Max:0.102ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 68UH, SHIELDED, 3A; Inductance:68µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:SRR1210A Series; DC Resistance Max:0.102ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 934991-SRR1210A-680M SRR1210A-680MDKR-ND 71-SRR1210A-680M 33AK4568
Product Name Fixed Inductors - SRR1210A-680M Fixed Inductors SMD 68UH 3A 102 MOHM Inductor and Choke Inductor, 68Uh, Shielded, 3A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
3 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details