Win Source Part Number: 1273472-SRR1210A-560
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210A
Package: Tape & Reel
Shielding: Shielded
Inductance: 56 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 8 @ 2.52MHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210A-560MTR,SRR1
Base Product Number: SRR1210A
Current - Saturation (Isat): 2.9A
FIXED IND 56UH 3.4A 90 MOHM SMD Product overview: SRR1210A-560M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 3.4A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 3.4A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-560M can be used for catalog matching and distributor lookup.
56µH Shielded Inductor 3.4A 90mOhm Max Nonstandard
56µH Shielded Inductor 3.4A 90mOhm Max Nonstandard
56µH Shielded Inductor 3.4A 90mOhm Max Nonstandard
Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 56 H, 20%, Shielded, 0.09 ohm, 3.4 A RoHS Compliant: Yes
INDUCTOR, 56UH, SHIELDED, 3.4A; Inductance:56µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde
INDUCTOR, 56UH, SHIELDED, 3.4A; Inductance:56µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273472-SRR1210A-560M | 71-SRR1210A-560M | SRR1210A-560MCT-ND | 31Y4667 | 41Y0321 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 56UH 3.4A 90 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 56 H, 20%, Shielded, 0.09 Ohm, 3.4 A Rohs Compliant Bourns | Inductor, 56Uh, Shielded, 3.4A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard | Power Inductor | |||
| Core Material | Ferrite | Ferrite | Ferrite | ||
| Application | RF Choke |