4.7µH Shielded Inductor 8.5A 12mOhm Max Nonstandard
4.7µH Shielded Inductor 8.5A 12mOhm Max Nonstandard
4.7µH Shielded Inductor 8.5A 12mOhm Max Nonstandard
FIXED IND 4.7UH 8.5A 12 MOHM SMD Product overview: SRR1210A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 8.5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 8.5A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-4R7Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273476-SRR1210A-4R7
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210A
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 8 @ 7.96MHz
Frequency - Self Resonant: 35MHz
Package / Case: Nonstandard
DC Resistance (DCR): 12mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210A-4R7YCT,SRR1
Base Product Number: SRR1210A
Current - Saturation (Isat): 9.6A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR1210A-4R7YTR-ND | 71-SRR1210A-4R7Y | 1273476-SRR1210A-4R7Y |
| Product Name | Fixed Inductors | SMD 4.7UH 8.5A 12 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |