FIXED IND 470UH 1.2A 820MOHM SMD Product overview: SRR1210A-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 1.2A, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 1.2A, 820MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-471M can be used for catalog matching and distributor lookup.
470µH Shielded Inductor 1.2A 820mOhm Max Nonstandard
470µH Shielded Inductor 1.2A 820mOhm Max Nonstandard
470µH Shielded Inductor 1.2A 820mOhm Max Nonstandard
Win Source Part Number: 1273474-SRR1210A-471
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210A
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 850kHz
Package / Case: Nonstandard
DC Resistance (DCR): 820mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210A-471MDKR,SRR
Base Product Number: SRR1210A
Current - Saturation (Isat): 1A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1210A-471M | SRR1210A-471MCT-ND | 1273474-SRR1210A-471M |
| Product Name | SMD 470UH 1.2A 820MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | |
| Core Material | Ferrite | Ferrite | Ferrite |
| Inductance Range | 470 microH | 470 microH |