Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1210A-470M

Description
Win Source Part Number: 1273475-SRR1210A-470 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210A Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 16 @ 2.52MHz Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard DC Resistance (DCR): 72mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1210A-470MCT,SRR1 210A-470MDKR,SRR1210 A-470MTR Base Product Number: SRR1210A Current - Saturation (Isat): 3.1A
Request a Quote Datasheet
Description
Win Source Part Number: 1273475-SRR1210A-470 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210A Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 16 @ 2.52MHz Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard DC Resistance (DCR): 72mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1210A-470MCT,SRR1 210A-470MDKR,SRR1210 A-470MTR Base Product Number: SRR1210A Current - Saturation (Isat): 3.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273475-SRR1210A-470M
Inductors, Coils, Chokes - Fixed Inductors 1273475-SRR1210A-470M
Win Source Part Number: 1273475-SRR1210A-470 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210A Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 16 @ 2.52MHz Frequency - Self Resonant: 4.5MHz Package / Case: Nonstandard DC Resistance (DCR): 72mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.8 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1210A-470MCT,SRR1 210A-470MDKR,SRR1210 A-470MTR Base Product Number: SRR1210A Current - Saturation (Isat): 3.1A

Win Source Part Number: 1273475-SRR1210A-470M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210A
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 16 @ 2.52MHz
Frequency - Self Resonant: 4.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 72mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.8 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210A-470MCT,SRR1210A-470MDKR,SRR1210A-470MTR
Base Product Number: SRR1210A
Current - Saturation (Isat): 3.1A

Buy Now Datasheet
SMD 47UH 3.8A 72 MOHM Inductor and Choke - 71-SRR1210A-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 3.8A 72 MOHM Inductor and Choke
71-SRR1210A-470M
SMD 47UH 3.8A 72 MOHM Inductor and Choke 71-SRR1210A-470M
FIXED IND 47UH 3.8A 72 MOHM SMD Product overview: SRR1210A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 3.8A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 3.8A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 3.8A 72 MOHM SMD Product overview: SRR1210A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 3.8A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 3.8A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 466164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466164
Surface Mount Inductors 466164
Bourns SRR1210A-470M Power Inductor

Bourns SRR1210A-470M Power Inductor

Supplier's Site
Fixed Inductors - SRR1210A-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-470MDKR-ND
Fixed Inductors SRR1210A-470MDKR-ND
47µH Shielded Inductor 3.8A 72mOhm Max Nonstandard

47µH Shielded Inductor 3.8A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-470MTR-ND
Fixed Inductors SRR1210A-470MTR-ND
47µH Shielded Inductor 3.8A 72mOhm Max Nonstandard

47µH Shielded Inductor 3.8A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-470MCT-ND
Fixed Inductors SRR1210A-470MCT-ND
47µH Shielded Inductor 3.8A 72mOhm Max Nonstandard

47µH Shielded Inductor 3.8A 72mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 47 H, 20%, Shielded, 0.072 Ohm, 3.8 A Rohs Compliant Bourns - 31Y4664 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 47 H, 20%, Shielded, 0.072 Ohm, 3.8 A Rohs Compliant Bourns
31Y4664
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 47 H, 20%, Shielded, 0.072 Ohm, 3.8 A Rohs Compliant Bourns 31Y4664
Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 47 H, 20%, Shielded, 0.072 ohm, 3.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 47 H, 20%, Shielded, 0.072 ohm, 3.8 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, Shielded, 3.8A; Inductance Bourns - 41Y0318 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 3.8A; Inductance Bourns
41Y0318
Inductor, 47Uh, Shielded, 3.8A; Inductance Bourns 41Y0318
INDUCTOR, 47UH, SHIELDED, 3.8A; Inductance:47µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.1A; Product Range:SRR1210A Series; DC Resistance Max:0.072ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 3.8A; Inductance:47µH; RMS Current (Irms):3.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.1A; Product Range:SRR1210A Series; DC Resistance Max:0.072ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 47Uh, Shielded, 3.8A; Inductance Bourns - 33AK4566 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 3.8A; Inductance Bourns
33AK4566
Inductor, 47Uh, Shielded, 3.8A; Inductance Bourns 33AK4566
INDUCTOR, 47UH, SHIELDED, 3.8A; Inductance:47µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.1A; Product Range:SRR1210A Series; Power Inductor Case:12mm x 12mm x 10mm RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 3.8A; Inductance:47µH; RMS Current (Irms):3.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.1A; Product Range:SRR1210A Series; Power Inductor Case:12mm x 12mm x 10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273475-SRR1210A-470M 71-SRR1210A-470M 466164 SRR1210A-470MDKR-ND 31Y4664 41Y0318 33AK4566
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 3.8A 72 MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 47 H, 20%, Shielded, 0.072 Ohm, 3.8 A Rohs Compliant Bourns Inductor, 47Uh, Shielded, 3.8A; Inductance Bourns Inductor, 47Uh, Shielded, 3.8A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-19N 0402HP-19NXJRW , 0402HP-19NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details