Bourns, Inc. SMD 270UH 1.5A 410MOHM Inductor and Choke SRR1210A-271M

Description
FIXED IND 270UH 1.5A 410MOHM SMD Product overview: SRR1210A-271M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 1.5A, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 1.5A, 410MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-271M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270UH 1.5A 410MOHM SMD Product overview: SRR1210A-271M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 1.5A, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 1.5A, 410MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-271M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 270UH 1.5A 410MOHM Inductor and Choke - 71-SRR1210A-271M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 1.5A 410MOHM Inductor and Choke
71-SRR1210A-271M
SMD 270UH 1.5A 410MOHM Inductor and Choke 71-SRR1210A-271M
FIXED IND 270UH 1.5A 410MOHM SMD Product overview: SRR1210A-271M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 1.5A, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 1.5A, 410MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-271M can be used for catalog matching and distributor lookup.

FIXED IND 270UH 1.5A 410MOHM SMD Product overview: SRR1210A-271M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 1.5A, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 1.5A, 410MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-271M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273479-SRR1210A-271M
Inductors, Coils, Chokes - Fixed Inductors 1273479-SRR1210A-271M
Win Source Part Number: 1273479-SRR1210A-271 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210A Package: Tape & Reel Shielding: Shielded Inductance: 270 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 16 @ 796kHz Frequency - Self Resonant: 1.8MHz Package / Case: Nonstandard DC Resistance (DCR): 410mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1210A-271MTR,SRR1 210A-271MDKR,SRR1210 A-271MCT Base Product Number: SRR1210A Current - Saturation (Isat): 1.3A

Win Source Part Number: 1273479-SRR1210A-271M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210A
Package: Tape & Reel
Shielding: Shielded
Inductance: 270 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 16 @ 796kHz
Frequency - Self Resonant: 1.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 410mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210A-271MTR,SRR1210A-271MDKR,SRR1210A-271MCT
Base Product Number: SRR1210A
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
Fixed Inductors - SRR1210A-271MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-271MTR-ND
Fixed Inductors SRR1210A-271MTR-ND
270µH Shielded Inductor 1.5A 410mOhm Max Nonstandard

270µH Shielded Inductor 1.5A 410mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 270 H, 20%, Shielded, 0.41 Ohm, 1.5 A Rohs Compliant Bourns - 31Y4657 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 270 H, 20%, Shielded, 0.41 Ohm, 1.5 A Rohs Compliant Bourns
31Y4657
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 270 H, 20%, Shielded, 0.41 Ohm, 1.5 A Rohs Compliant Bourns 31Y4657
Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 270 H, 20%, Shielded, 0.41 ohm, 1.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 270 H, 20%, Shielded, 0.41 ohm, 1.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1210A-271M 1273479-SRR1210A-271M SRR1210A-271MTR-ND 31Y4657
Product Name SMD 270UH 1.5A 410MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 270 H, 20%, Shielded, 0.41 Ohm, 1.5 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 270 microH 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details