27µH Shielded Inductor 5A 40mOhm Max Nonstandard
27µH Shielded Inductor 5A 40mOhm Max Nonstandard
27µH Shielded Inductor 5A 40mOhm Max Nonstandard
FIXED IND 27UH 5A 40 MOHM SMD Product overview: SRR1210A-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 5A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 5A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-270M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 934990-SRR1210A-270M
Series: SRR1210A
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 40mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1210A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1210A-270MTR, SRR1210A-270MDKR, SRR1210A-270MCT
FIXED IND 27UH 5A 40 MOHM SMD
INDUCTOR, AEC-Q200, SHIELDED, 27UH, 5A; Inductance:27µH; RMS Current (Irms):5A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR1210A-270MCT-ND | 71-SRR1210A-270M | 934990-SRR1210A-270M | SRR1210A-270M | 71AC4852 |
| Product Name | Fixed Inductors | SMD 27UH 5A 40 MOHM Inductor and Choke | Fixed Inductors - SRR1210A-270M | Fixed Inductors | Inductor, Aec-Q200, Shielded, 27Uh, 5A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |