Bourns, Inc. Fixed Inductors SRR1210A-1R8Y

Description
1.8µH Shielded Inductor 10.2A 75mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Shielded Inductor 10.2A 75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1210A-1R8YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-1R8YTR-ND
Fixed Inductors SRR1210A-1R8YTR-ND
1.8µH Shielded Inductor 10.2A 75mOhm Max Nonstandard

1.8µH Shielded Inductor 10.2A 75mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 1.8 H, 30%, Shielded, 0.075 Ohm, 10.2 A Rohs Compliant Bourns - 31Y4643 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 1.8 H, 30%, Shielded, 0.075 Ohm, 10.2 A Rohs Compliant Bourns
31Y4643
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 1.8 H, 30%, Shielded, 0.075 Ohm, 10.2 A Rohs Compliant Bourns 31Y4643
Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 1.8 H, 30%, Shielded, 0.075 ohm, 10.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 1.8 H, 30%, Shielded, 0.075 ohm, 10.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1210A-1R8YTR-ND 31Y4643
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 1.8 H, 30%, Shielded, 0.075 Ohm, 10.2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567679P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.1200 ohms
View Details
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details