Bourns, Inc. Fixed Inductors SRR1210A-181M

Description
180µH Shielded Inductor 1.9A 250mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Shielded Inductor 1.9A 250mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1210A-181MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-181MCT-ND
Fixed Inductors SRR1210A-181MCT-ND
180µH Shielded Inductor 1.9A 250mOhm Max Nonstandard

180µH Shielded Inductor 1.9A 250mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-181MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-181MDKR-ND
Fixed Inductors SRR1210A-181MDKR-ND
180µH Shielded Inductor 1.9A 250mOhm Max Nonstandard

180µH Shielded Inductor 1.9A 250mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-181MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-181MTR-ND
Fixed Inductors SRR1210A-181MTR-ND
180µH Shielded Inductor 1.9A 250mOhm Max Nonstandard

180µH Shielded Inductor 1.9A 250mOhm Max Nonstandard

Buy Now Datasheet
SMD 180UH 1.9A 250MOHM Inductor and Choke - 71-SRR1210A-181M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180UH 1.9A 250MOHM Inductor and Choke
71-SRR1210A-181M
SMD 180UH 1.9A 250MOHM Inductor and Choke 71-SRR1210A-181M
FIXED IND 180UH 1.9A 250MOHM SMD Product overview: SRR1210A-181M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 1.9A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 1.9A, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-181M can be used for catalog matching and distributor lookup.

FIXED IND 180UH 1.9A 250MOHM SMD Product overview: SRR1210A-181M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 1.9A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 1.9A, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-181M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273482-SRR1210A-181M
Inductors, Coils, Chokes - Fixed Inductors 1273482-SRR1210A-181M
Win Source Part Number: 1273482-SRR1210A-181 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210A Package: Tape & Reel Shielding: Shielded Inductance: 180 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 14 @ 796kHz Frequency - Self Resonant: 1.8MHz Package / Case: Nonstandard DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1210A-181MCT,SRR1 210A-181MDKR,SRR1210 A-181MTR Base Product Number: SRR1210A Current - Saturation (Isat): 1.6A

Win Source Part Number: 1273482-SRR1210A-181M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210A
Package: Tape & Reel
Shielding: Shielded
Inductance: 180 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 14 @ 796kHz
Frequency - Self Resonant: 1.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210A-181MCT,SRR1210A-181MDKR,SRR1210A-181MTR
Base Product Number: SRR1210A
Current - Saturation (Isat): 1.6A

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 180 H, 20%, Shielded, 0.25 Ohm, 1.9 A Rohs Compliant Bourns - 31Y4652 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 180 H, 20%, Shielded, 0.25 Ohm, 1.9 A Rohs Compliant Bourns
31Y4652
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 180 H, 20%, Shielded, 0.25 Ohm, 1.9 A Rohs Compliant Bourns 31Y4652
Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 180 H, 20%, Shielded, 0.25 ohm, 1.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 180 H, 20%, Shielded, 0.25 ohm, 1.9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1210A-181MCT-ND 71-SRR1210A-181M 1273482-SRR1210A-181M 31Y4652
Product Name Fixed Inductors SMD 180UH 1.9A 250MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 180 H, 20%, Shielded, 0.25 Ohm, 1.9 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details