Bourns, Inc. SMD 12UH 6.3A 22 MOHM Inductor and Choke SRR1210A-120M

Description
FIXED IND 12UH 6.3A 22 MOHM SMD Product overview: SRR1210A-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 6.3A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 6.3A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-120M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 6.3A 22 MOHM SMD Product overview: SRR1210A-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 6.3A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 6.3A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-120M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12UH 6.3A 22 MOHM Inductor and Choke - 71-SRR1210A-120M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 6.3A 22 MOHM Inductor and Choke
71-SRR1210A-120M
SMD 12UH 6.3A 22 MOHM Inductor and Choke 71-SRR1210A-120M
FIXED IND 12UH 6.3A 22 MOHM SMD Product overview: SRR1210A-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 6.3A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 6.3A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-120M can be used for catalog matching and distributor lookup.

FIXED IND 12UH 6.3A 22 MOHM SMD Product overview: SRR1210A-120M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 6.3A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 6.3A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-120M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273485-SRR1210A-120M
Inductors, Coils, Chokes - Fixed Inductors 1273485-SRR1210A-120M
Win Source Part Number: 1273485-SRR1210A-120 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210A Package: Tape & Reel Shielding: Shielded Inductance: 12 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 14 @ 2.52MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1210A-120MCT,SRR1 210A-120MTR,SRR1210A -120MDKR Base Product Number: SRR1210A Current - Saturation (Isat): 6.1A

Win Source Part Number: 1273485-SRR1210A-120M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210A
Package: Tape & Reel
Shielding: Shielded
Inductance: 12 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 14 @ 2.52MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.3 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210A-120MCT,SRR1210A-120MTR,SRR1210A-120MDKR
Base Product Number: SRR1210A
Current - Saturation (Isat): 6.1A

Buy Now Datasheet
Fixed Inductors - SRR1210A-120MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-120MTR-ND
Fixed Inductors SRR1210A-120MTR-ND
12µH Shielded Inductor 6.3A 22mOhm Max Nonstandard

12µH Shielded Inductor 6.3A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-120MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-120MDKR-ND
Fixed Inductors SRR1210A-120MDKR-ND
12µH Shielded Inductor 6.3A 22mOhm Max Nonstandard

12µH Shielded Inductor 6.3A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-120MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-120MCT-ND
Fixed Inductors SRR1210A-120MCT-ND
12µH Shielded Inductor 6.3A 22mOhm Max Nonstandard

12µH Shielded Inductor 6.3A 22mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1210A-120M 1273485-SRR1210A-120M SRR1210A-120MTR-ND
Product Name SMD 12UH 6.3A 22 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Inductance Range 12 microH 12 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details