Bourns, Inc. SMD 1MH 750MA 1.65 OHM Inductor and Choke SRR1210A-102M

Description
FIXED IND 1MH 750MA 1.65 OHM SMD Product overview: SRR1210A-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 750MA, 1.65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 750MA, 1.65 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-102M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 750MA 1.65 OHM SMD Product overview: SRR1210A-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 750MA, 1.65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 750MA, 1.65 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-102M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1MH 750MA 1.65 OHM Inductor and Choke - 71-SRR1210A-102M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 750MA 1.65 OHM Inductor and Choke
71-SRR1210A-102M
SMD 1MH 750MA 1.65 OHM Inductor and Choke 71-SRR1210A-102M
FIXED IND 1MH 750MA 1.65 OHM SMD Product overview: SRR1210A-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 750MA, 1.65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 750MA, 1.65 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-102M can be used for catalog matching and distributor lookup.

FIXED IND 1MH 750MA 1.65 OHM SMD Product overview: SRR1210A-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 750MA, 1.65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 750MA, 1.65 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-102M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1210A-102MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-102MDKR-ND
Fixed Inductors SRR1210A-102MDKR-ND
1mH Shielded Inductor 750mA 1.65Ohm Max Nonstandard

1mH Shielded Inductor 750mA 1.65Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-102MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-102MTR-ND
Fixed Inductors SRR1210A-102MTR-ND
1mH Shielded Inductor 750mA 1.65Ohm Max Nonstandard

1mH Shielded Inductor 750mA 1.65Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-102MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-102MCT-ND
Fixed Inductors SRR1210A-102MCT-ND
1mH Shielded Inductor 750mA 1.65Ohm Max Nonstandard

1mH Shielded Inductor 750mA 1.65Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273488-SRR1210A-102M
Inductors, Coils, Chokes - Fixed Inductors 1273488-SRR1210A-102M
Win Source Part Number: 1273488-SRR1210A-102 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210A Package: Tape & Reel Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 22 @ 796kHz Frequency - Self Resonant: 850kHz Package / Case: Nonstandard DC Resistance (DCR): 1.65Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1210A-102MDKR,SRR 1210A-102MTR,SRR1210 A-102MCT Base Product Number: SRR1210A Current - Saturation (Isat): 700mA

Win Source Part Number: 1273488-SRR1210A-102M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210A
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 mH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 22 @ 796kHz
Frequency - Self Resonant: 850kHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.65Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210A-102MDKR,SRR1210A-102MTR,SRR1210A-102MCT
Base Product Number: SRR1210A
Current - Saturation (Isat): 700mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1210A-102M SRR1210A-102MDKR-ND 1273488-SRR1210A-102M
Product Name SMD 1MH 750MA 1.65 OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details