FIXED IND 100UH 2.5A 135MOHM SMD Product overview: SRR1210A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2.5A, 135MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2.5A, 135MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-101M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273486-SRR1210A-101
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210A
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 16 @ 796kHz
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 135mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210A-101MDKR,SRR
Base Product Number: SRR1210A
Current - Saturation (Isat): 2.2A
100µH Shielded Inductor 2.5A 135mOhm Max Nonstandard
100µH Shielded Inductor 2.5A 135mOhm Max Nonstandard
100µH Shielded Inductor 2.5A 135mOhm Max Nonstandard
Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 100 H, 20%, Shielded, 0.135 ohm, 2.5 A RoHS Compliant: Yes
INDUCTOR, 100UH, SHIELDED, 2.5A; Inductance:100µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde
INDUCTOR, 100UH, SHIELDED, 2.5A; Inductance:100µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1210A-101M | 1273486-SRR1210A-101M | SRR1210A-101MCT-ND | 31Y4645 | 33AK4560 |
| Product Name | SMD 100UH 2.5A 135MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 100 H, 20%, Shielded, 0.135 Ohm, 2.5 A Rohs Compliant Bourns | Inductor, 100Uh, Shielded, 2.5A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | |||
| Core Material | Ferrite | Ferrite | Ferrite | ||
| Inductance Range | 100 microH | 100 microH | 100 microH |