The 1273487-SRR1210A-100
FIXED IND 10UH 6.5A 18 MOHM SMD Product overview: SRR1210A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 6.5A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 6.5A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-100M can be used for catalog matching and distributor lookup.
10µH Shielded Inductor 6.5A 18mOhm Max Nonstandard
10µH Shielded Inductor 6.5A 18mOhm Max Nonstandard
10µH Shielded Inductor 6.5A 18mOhm Max Nonstandard
Win Source Part Number: 1273487-SRR1210A-100
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210A
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 16 @ 2.52MHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 18mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210A-100MDKR,SRR
Base Product Number: SRR1210A
Current - Saturation (Isat): 6.5A
INDUCTOR, 10UH, SHIELDED, 6.5A; Inductance:10µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde
Surface Mount Power Inductor, AEC-Q200 SRR1210A Series, 10 H, 20%, Shielded, 0.018 ohm, 6.5 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1210A-100M | SRR1210A-100MTR-ND | 1273487-SRR1210A-100M | 41Y0298 | 31Y4644 |
| Product Name | SMD 10UH 6.5A 18 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 10Uh, Shielded, 6.5A; Inductance Bourns | Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 10 H, 20%, Shielded, 0.018 Ohm, 6.5 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | |||
| Core Material | Ferrite | Ferrite | Ferrite | ||
| Inductance Range | 10 microH | 10 microH | 10 microH |