Bourns, Inc. SMD 82UH 2.8A 112 MOHM Inductor and Choke SRR1210-820M

Description
FIXED IND 82UH 2.8A 112 MOHM SMD Product overview: SRR1210-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.8A, 112 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.8A, 112 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-820M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 82UH 2.8A 112 MOHM SMD Product overview: SRR1210-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.8A, 112 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.8A, 112 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-820M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82UH 2.8A 112 MOHM Inductor and Choke - 71-SRR1210-820M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 2.8A 112 MOHM Inductor and Choke
71-SRR1210-820M
SMD 82UH 2.8A 112 MOHM Inductor and Choke 71-SRR1210-820M
FIXED IND 82UH 2.8A 112 MOHM SMD Product overview: SRR1210-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.8A, 112 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.8A, 112 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-820M can be used for catalog matching and distributor lookup.

FIXED IND 82UH 2.8A 112 MOHM SMD Product overview: SRR1210-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 2.8A, 112 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 2.8A, 112 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-820M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 466163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466163
Surface Mount Inductors 466163
Bourns SRR1210-820M Power Inductor

Bourns SRR1210-820M Power Inductor

Supplier's Site
Fixed Inductors - SRR1210-820MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-820MCT-ND
Fixed Inductors SRR1210-820MCT-ND
82µH Shielded Wirewound Inductor 2.8A 112mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 2.8A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-820MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-820MTR-ND
Fixed Inductors SRR1210-820MTR-ND
82µH Shielded Wirewound Inductor 2.8A 112mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 2.8A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-820MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-820MDKR-ND
Fixed Inductors SRR1210-820MDKR-ND
82µH Shielded Wirewound Inductor 2.8A 112mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 2.8A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-820M - 851783-SRR1210-820M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR1210-820M
851783-SRR1210-820M
Fixed Inductors - SRR1210-820M 851783-SRR1210-820M
Manufacturer: Bourns Inc. Win Source Part Number: 851783-SRR1210-820M Series: SRR1210 Features: 82 µH Inductor 2.8 A Package: Reel - TR Family Name: SRR1210 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1210-820M-ND, SRR1210-820MCT, SRR1210-820MTR, SRR1210-820MDKR, SRR1210820M

Manufacturer: Bourns Inc.
Win Source Part Number: 851783-SRR1210-820M
Series: SRR1210
Features: 82 µH Inductor 2.8 A
Package: Reel - TR
Family Name: SRR1210
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1210-820M-ND, SRR1210-820MCT, SRR1210-820MTR, SRR1210-820MDKR, SRR1210820M

Buy Now Datasheet
Fixed Inductors - SRR1210-820M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1210-820M
Fixed Inductors SRR1210-820M
FIXED IND 82UH 2.8A 112 MOHM SMD

FIXED IND 82UH 2.8A 112 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 82Uh, 2.5A, Smd, Full Reel; Inductance Bourns - 14P7310 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 82Uh, 2.5A, Smd, Full Reel; Inductance Bourns
14P7310
Inductor, Shielded, 82Uh, 2.5A, Smd, Full Reel; Inductance Bourns 14P7310
INDUCTOR, SHIELDED, 82UH, 2.5A, SMD, FULL REEL; Inductance:82µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:SRR1210 Series; Inductor Case / Package:-; Product Length:12mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 82UH, 2.5A, SMD, FULL REEL; Inductance:82µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:SRR1210 Series; Inductor Case / Package:-; Product Length:12mm RoHS Compliant: Yes

Supplier's Site
Inductor, 82Uh, Shielded, 2.8A Rohs Compliant Bourns - 92AH6074 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, Shielded, 2.8A Rohs Compliant Bourns
92AH6074
Inductor, 82Uh, Shielded, 2.8A Rohs Compliant Bourns 92AH6074
INDUCTOR, 82UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

INDUCTOR, 82UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1210-820M 466163 SRR1210-820MCT-ND 851783-SRR1210-820M SRR1210-820M 14P7310 92AH6074
Product Name SMD 82UH 2.8A 112 MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Fixed Inductors - SRR1210-820M Fixed Inductors Inductor, Shielded, 82Uh, 2.5A, Smd, Full Reel; Inductance Bourns Inductor, 82Uh, Shielded, 2.8A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 82 microH 82 microH 82 microH 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers