Manufacturer: Bourns Inc.
Win Source Part Number: 1258838-SRR1210-560M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 56μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.9A
Frequency - Self Resonant: 4MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.394" (10.00mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: SRR1210
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Q at Freq: 8 at 2.52MHz
Current Rating (Amps): 3.4A
Inductance Frequency - Test: 100kHz
56µH Shielded Inductor 3.4A 90mOhm Max Nonstandard
56µH Shielded Inductor 3.4A 90mOhm Max Nonstandard
56µH Shielded Inductor 3.4A 90mOhm Max Nonstandard
FIXED IND 56UH 3.4A 90 MOHM SMD Product overview: SRR1210-560M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 3.4A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 3.4A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-560M can be used for catalog matching and distributor lookup.
FIXED IND 56UH 3.4A 90 MOHM SMD
INDUCTOR, SHIELDED, 56UH, 2.9A, SMD; Inductance:56µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde
INDUCTOR, 56UH, SHIELDED, 3.4A ROHS COMPLIANT: YES
INDUCTOR, SHIELDED, 56UH, 2.9A, SMD, FULL REEL; Inductance:56µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7633537P | 7633537 | 1258838-SRR1210-560M | SRR1210-560MTR-ND | 71-SRR1210-560M | SRR1210-560M | 83T0046 | 92AH6071 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors - SRR1210-560M | Fixed Inductors | SMD 56UH 3.4A 90 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 56Uh, 2.9A, Smd; Inductance Bourns | Inductor, 56Uh, Shielded, 3.4A Rohs Compliant Bourns |
| Inductance Range | 56 microH | 56 microH | 56 microH | 56 microH | 56 microH | 56 microH | ||
| Rated DC Current | 3400 milliamps | 3400 milliamps | 2900 milliamps | 3400 milliamps | 3400 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 1210 | 1210 (3225m) | ||||||
| Technology | Wirewound | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound |