Bourns, Inc. SMD 3.3UH 9A 10 MOHM Inductor and Choke SRR1210-3R3Y

Description
FIXED IND 3.3UH 9A 10 MOHM SMD Product overview: SRR1210-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 9A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 9A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-3R3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 9A 10 MOHM SMD Product overview: SRR1210-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 9A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 9A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-3R3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 9A 10 MOHM Inductor and Choke - 71-SRR1210-3R3Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 9A 10 MOHM Inductor and Choke
71-SRR1210-3R3Y
SMD 3.3UH 9A 10 MOHM Inductor and Choke 71-SRR1210-3R3Y
FIXED IND 3.3UH 9A 10 MOHM SMD Product overview: SRR1210-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 9A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 9A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-3R3Y can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 9A 10 MOHM SMD Product overview: SRR1210-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 9A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 9A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-3R3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1210-3R3YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-3R3YTR-ND
Fixed Inductors SRR1210-3R3YTR-ND
3.3µH Shielded Wirewound Inductor 9A 10mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 9A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-3R3YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-3R3YDKR-ND
Fixed Inductors SRR1210-3R3YDKR-ND
3.3µH Shielded Wirewound Inductor 9A 10mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 9A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-3R3YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-3R3YCT-ND
Fixed Inductors SRR1210-3R3YCT-ND
3.3µH Shielded Wirewound Inductor 9A 10mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 9A 10mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327831-SRR1210-3R3Y - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327831-SRR1210-3R3Y
Inductors, Coils, Chokes - Fixed Inductors 1327831-SRR1210-3R3Y
Manufacturer: Bourns Inc. Win Source Part Number: 1327831-SRR1210-3R3Y Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 3.3 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 15 @ 7.96MHz Frequency - Self Resonant: 44MHz DC Resistance (DCR): 10mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1210-3R3YDKR,SRR1 210-3R3YCT,SRR1210-3 R3Y-ND,SRR1210-3R3YT R Base Product Number: SRR1210 Current - Saturation (Isat): 10.5A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327831-SRR1210-3R3Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 15 @ 7.96MHz
Frequency - Self Resonant: 44MHz
DC Resistance (DCR): 10mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1210-3R3YDKR,SRR1210-3R3YCT,SRR1210-3R3Y-ND,SRR1210-3R3YTR
Base Product Number: SRR1210
Current - Saturation (Isat): 10.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1210-3R3Y SRR1210-3R3YTR-ND 1327831-SRR1210-3R3Y
Product Name SMD 3.3UH 9A 10 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126028 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Q Factor 15
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers