39µH Shielded Inductor 4.2A 66mOhm Max Nonstandard
39µH Shielded Inductor 4.2A 66mOhm Max Nonstandard
39µH Shielded Inductor 4.2A 66mOhm Max Nonstandard
Win Source Part Number: 961114-SRR1210-390M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 39 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 16 @ 2.52MHz
Frequency - Self Resonant: 4.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 66mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Alternative Parts (Cross-Reference): ASPI-0704S-390M-T; SRR1260-390M; SRR1210A-390M; #B953AS-390M=P3; PM105SB-390L-RC; ASPI-8040S-390M-T; #B966BS-390M=P3SRR12
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210-390M-ND,SRR1
Base Product Number: SRR1210
Current - Saturation (Isat): 3.5A
FIXED IND 39UH 4.2A 66 MOHM SMD Product overview: SRR1210-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 4.2A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 4.2A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-390M can be used for catalog matching and distributor lookup.
FIXED IND 39UH 4.2A 66 MOHM SMD
INDUCTOR, SHIELDED, 39UH, 3.5A, SMD; Inductance:39µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 39UH, 3.5A, SMD, FULL REEL; Inductance:39µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde
INDUCTOR, 39UH, SHIELDED, 4.2A ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR1210-390MCT-ND | 961114-SRR1210-390M | 71-SRR1210-390M | 7272293 | SRR1210-390M | 07W8490 | 14P7298 | 92AH6069 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 39UH 4.2A 66 MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 39Uh, 3.5A, Smd; Inductance Bourns | Inductor, Shielded, 39Uh, 3.5A, Smd, Full Reel; Inductance Bourns | Inductor, 39Uh, Shielded, 4.2A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | Fixed | ||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |