FIXED IND 330UH 1.4A 450MOHM SMD Product overview: SRR1210-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 1.4A, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 1.4A, 450MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-331M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 934989-SRR1210-331M
Series: SRR1210
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 450mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1210
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRR1210-331MDKR, SRR1210-331M-ND, SRR1210-331MTR, SRR1210-331MCT, SRR1210331M
Bourns SRR1210-331M Power Inductor
330µH Shielded Wirewound Inductor 1.4A 450mOhm Max Nonstandard
330µH Shielded Wirewound Inductor 1.4A 450mOhm Max Nonstandard
330µH Shielded Wirewound Inductor 1.4A 450mOhm Max Nonstandard
INDUCTOR, SHIELDED, 330UH, 1.4A, 20%; Inductance:330µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1210-331M | 934989-SRR1210-331M | 466162 | SRR1210-331MCT-ND | 14P7297 |
| Product Name | SMD 330UH 1.4A 450MOHM Inductor and Choke | Fixed Inductors - SRR1210-331M | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 330Uh, 1.4A, 20%; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Inductance Range | 330 microH | 330 microH | 330 microH |