Bourns, Inc. Inductor, Shielded, 33Uh, 3.7A, Smd; Inductance Bourns SRR1210-330M.

Description
INDUCTOR, SHIELDED, 33UH, 3.7A, SMD; Inductance:33µH; RMS Current (Irms):4.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:SRR1210 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 33UH, 3.7A, SMD; Inductance:33µH; RMS Current (Irms):4.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:SRR1210 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 33Uh, 3.7A, Smd; Inductance Bourns - 28AC3132 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 3.7A, Smd; Inductance Bourns
28AC3132
Inductor, Shielded, 33Uh, 3.7A, Smd; Inductance Bourns 28AC3132
INDUCTOR, SHIELDED, 33UH, 3.7A, SMD; Inductance:33µH; RMS Current (Irms):4.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:SRR1210 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 3.7A, SMD; Inductance:33µH; RMS Current (Irms):4.4A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:SRR1210 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC3132
Product Name Inductor, Shielded, 33Uh, 3.7A, Smd; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0520 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details