Bourns, Inc. Fixed Inductors SRR1210-2R2Y

Description
2.2µH Shielded Wirewound Inductor 9.5A 9mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 9.5A 9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1210-2R2Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-2R2Y-ND
Fixed Inductors SRR1210-2R2Y-ND
2.2µH Shielded Wirewound Inductor 9.5A 9mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 9.5A 9mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327817-SRR1210-2R2Y - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327817-SRR1210-2R2Y
Inductors, Coils, Chokes - Fixed Inductors 1327817-SRR1210-2R2Y
Manufacturer: Bourns Inc. Win Source Part Number: 1327817-SRR1210-2R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 54MHz DC Resistance (DCR): 9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 9.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Base Product Number: SRR1210 Current - Saturation (Isat): 12.2A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327817-SRR1210-2R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 54MHz
DC Resistance (DCR): 9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Base Product Number: SRR1210
Current - Saturation (Isat): 12.2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 2.2UH 9.5A 9 MOHM Inductor and Choke - 71-SRR1210-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 9.5A 9 MOHM Inductor and Choke
71-SRR1210-2R2Y
SMD 2.2UH 9.5A 9 MOHM Inductor and Choke 71-SRR1210-2R2Y
FIXED IND 2.2UH 9.5A 9 MOHM SMD Product overview: SRR1210-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 9.5A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 9.5A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-2R2Y can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 9.5A 9 MOHM SMD Product overview: SRR1210-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 9.5A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 9.5A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1210-2R2Y-ND 1327817-SRR1210-2R2Y 71-SRR1210-2R2Y
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 9.5A 9 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data