Win Source Part Number: 1095967-SRR1210-270M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 27 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 16 @ 2.52MHz
Frequency - Self Resonant: 6.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Alternative Parts (Cross-Reference): SRR1260-270M; SRR1240-270M; PM127SH-270M-RC; #B953AS-270M=P3; VLCF4020T-270MR48; 1255AY-270M=P3SRR121
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210-270M-ND,SRR1
Base Product Number: SRR1210
Current - Saturation (Isat): 4.2A
FIXED IND 27UH 5A 40 MOHM SMD Product overview: SRR1210-270M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 5A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 5A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-270M can be used for catalog matching and distributor lookup.
27µH Shielded Inductor 5A 40mOhm Max Nonstandard
27µH Shielded Inductor 5A 40mOhm Max Nonstandard
27µH Shielded Inductor 5A 40mOhm Max Nonstandard
INDUCTOR, SHIELDED, 27UH, 4.2A, SMD, FULL REEL; Inductance:27µH; RMS Current (Irms):5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 27UH, 4.2A, SMD; Inductance:27µH; RMS Current (Irms):5A; Inductor Construction:Shielde
FIXED IND 27UH 5A 40 MOHM SMD
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7272299P | 1728559 | 1095967-SRR1210-270M | 71-SRR1210-270M | SRR1210-270MTR-ND | 14P7293 | 83T0044 | SRR1210-270M |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 27UH 5A 40 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 27Uh, 4.2A, Smd, Full Reel; Inductance Bourns | Inductor, Shielded, 27Uh, 4.2A, Smd; Inductance Bourns | Fixed Inductors |
| Inductance Range | 27 microH | 27 microH | 27 microH | 27 microH | 27 microH | 27 microH | 27 microH | |
| Rated DC Current | 5000 milliamps | 5000 milliamps | 4200 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 1210 | 1210 (3225m) | ||||||
| Technology | Wirewound | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound |