Bourns, Inc. SMD 22UH 5.2A 38 MOHM Inductor and Choke SRR1210-220M

Description
FIXED IND 22UH 5.2A 38 MOHM SMD Product overview: SRR1210-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 5.2A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 5.2A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 5.2A 38 MOHM SMD Product overview: SRR1210-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 5.2A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 5.2A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 5.2A 38 MOHM Inductor and Choke - 71-SRR1210-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 5.2A 38 MOHM Inductor and Choke
71-SRR1210-220M
SMD 22UH 5.2A 38 MOHM Inductor and Choke 71-SRR1210-220M
FIXED IND 22UH 5.2A 38 MOHM SMD Product overview: SRR1210-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 5.2A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 5.2A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 5.2A 38 MOHM SMD Product overview: SRR1210-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 5.2A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 5.2A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7633521P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7633521P
Surface Mount Inductors 7633521P
Bourns SRR1210-220M

Bourns SRR1210-220M

Supplier's Site
Surface Mount Inductors - 1728562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728562
Surface Mount Inductors 1728562
Bourns SRR1210-220M

Bourns SRR1210-220M

Supplier's Site
Fixed Inductors - SRR1210-220M - 851695-SRR1210-220M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR1210-220M
851695-SRR1210-220M
Fixed Inductors - SRR1210-220M 851695-SRR1210-220M
Manufacturer: Bourns Inc. Win Source Part Number: 851695-SRR1210-220M Series: SRR1210 Features: 22 µH Inductor 5.2 A Package: Reel - TR Family Name: SRR1210 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1210-220M-ND, SRR1210-220MCT, SRR1210220M, SRR1210-220MDKR, SRR1210-220MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 851695-SRR1210-220M
Series: SRR1210
Features: 22 µH Inductor 5.2 A
Package: Reel - TR
Family Name: SRR1210
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1210-220M-ND, SRR1210-220MCT, SRR1210220M, SRR1210-220MDKR, SRR1210-220MTR

Buy Now Datasheet
Fixed Inductors - SRR1210-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-220MTR-ND
Fixed Inductors SRR1210-220MTR-ND
22µH Shielded Wirewound Inductor 5.2A 38mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 5.2A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-220MCT-ND
Fixed Inductors SRR1210-220MCT-ND
22µH Shielded Wirewound Inductor 5.2A 38mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 5.2A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-220MDKR-ND
Fixed Inductors SRR1210-220MDKR-ND
22µH Shielded Wirewound Inductor 5.2A 38mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 5.2A 38mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 22Uh, 4.5A, Smd; Inductance Bourns - 83T0043 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 4.5A, Smd; Inductance Bourns
83T0043
Inductor, Shielded, 22Uh, 4.5A, Smd; Inductance Bourns 83T0043
INDUCTOR, SHIELDED, 22UH, 4.5A, SMD; Inductance:22µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:SRR1210 Series; Inductor Case / Package:-; DC Resistance Max:0.038ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 4.5A, SMD; Inductance:22µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:SRR1210 Series; Inductor Case / Package:-; DC Resistance Max:0.038ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 22Uh, 5.2A, Shielded Rohs Compliant Bourns - 57AJ0731 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, 5.2A, Shielded Rohs Compliant Bourns
57AJ0731
Power Inductor, 22Uh, 5.2A, Shielded Rohs Compliant Bourns 57AJ0731
POWER INDUCTOR, 22UH, 5.2A, SHIELDED ROHS COMPLIANT: YES

POWER INDUCTOR, 22UH, 5.2A, SHIELDED ROHS COMPLIANT: YES

Supplier's Site
Inductor, Shielded, 22Uh, 4.5A, Smd, Full Reel; Inductance Bourns - 14P7291 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 4.5A, Smd, Full Reel; Inductance Bourns
14P7291
Inductor, Shielded, 22Uh, 4.5A, Smd, Full Reel; Inductance Bourns 14P7291
INDUCTOR, SHIELDED, 22UH, 4.5A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:SRR1210 Series; Inductor Case / Package:-; Product Length:12mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 4.5A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:SRR1210 Series; Inductor Case / Package:-; Product Length:12mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR1210-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1210-220M
Fixed Inductors SRR1210-220M
FIXED IND 22UH 5.2A 38 MOHM SMD

FIXED IND 22UH 5.2A 38 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1210-220M 7633521P 1728562 851695-SRR1210-220M SRR1210-220MTR-ND 83T0043 57AJ0731 14P7291 SRR1210-220M
Product Name SMD 22UH 5.2A 38 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors - SRR1210-220M Fixed Inductors Inductor, Shielded, 22Uh, 4.5A, Smd; Inductance Bourns Power Inductor, 22Uh, 5.2A, Shielded Rohs Compliant Bourns Inductor, Shielded, 22Uh, 4.5A, Smd, Full Reel; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers