Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1210-1R8Y

Description
Win Source Part Number: 1273490-SRR1210-1R8Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.8 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 56MHz Package / Case: Nonstandard DC Resistance (DCR): 7.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR1210 Current - Saturation (Isat): 13.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1273490-SRR1210-1R8Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.8 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 56MHz Package / Case: Nonstandard DC Resistance (DCR): 7.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR1210 Current - Saturation (Isat): 13.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273490-SRR1210-1R8Y
Inductors, Coils, Chokes - Fixed Inductors 1273490-SRR1210-1R8Y
Win Source Part Number: 1273490-SRR1210-1R8Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.8 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 56MHz Package / Case: Nonstandard DC Resistance (DCR): 7.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR1210 Current - Saturation (Isat): 13.2A

Win Source Part Number: 1273490-SRR1210-1R8Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1.8 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 56MHz
Package / Case: Nonstandard
DC Resistance (DCR): 7.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR1210
Current - Saturation (Isat): 13.2A

Buy Now Datasheet
Fixed Inductors - SRR1210-1R8Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-1R8Y-ND
Fixed Inductors SRR1210-1R8Y-ND
1.8µH Shielded Wirewound Inductor 10.2A 7.5mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 10.2A 7.5mOhm Max Nonstandard

Buy Now Datasheet
1.8UH 10.2A 7.5MOHM Inductor and Choke - 71-SRR1210-1R8Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8UH 10.2A 7.5MOHM Inductor and Choke
71-SRR1210-1R8Y
1.8UH 10.2A 7.5MOHM Inductor and Choke 71-SRR1210-1R8Y
FIXED IND 1.8UH 10.2A 7.5MOHM SM Product overview: SRR1210-1R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 10.2A, 7.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 10.2A, 7.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-1R8Y can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 10.2A 7.5MOHM SM Product overview: SRR1210-1R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 10.2A, 7.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 10.2A, 7.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-1R8Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273490-SRR1210-1R8Y SRR1210-1R8Y-ND 71-SRR1210-1R8Y
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 1.8UH 10.2A 7.5MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details