Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1210-180M

Description
Win Source Part Number: 969324-SRR1210-180M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 18 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 13 @ 2.52MHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1210-180MTR,SRR12 10180M,SRR1210-180MC T,SRR1210-180M-ND,SR R1210-180MDKR Base Product Number: SRR1210 Current - Saturation (Isat): 5.1A
Request a Quote Datasheet
Description
Win Source Part Number: 969324-SRR1210-180M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 18 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 13 @ 2.52MHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1210-180MTR,SRR12 10180M,SRR1210-180MC T,SRR1210-180M-ND,SR R1210-180MDKR Base Product Number: SRR1210 Current - Saturation (Isat): 5.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
969324-SRR1210-180M
Inductors, Coils, Chokes - Fixed Inductors 969324-SRR1210-180M
Win Source Part Number: 969324-SRR1210-180M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 18 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 13 @ 2.52MHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 35mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1210-180MTR,SRR12 10180M,SRR1210-180MC T,SRR1210-180M-ND,SR R1210-180MDKR Base Product Number: SRR1210 Current - Saturation (Isat): 5.1A

Win Source Part Number: 969324-SRR1210-180M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 18 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 13 @ 2.52MHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 35mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210-180MTR,SRR1210180M,SRR1210-180MCT,SRR1210-180M-ND,SRR1210-180MDKR
Base Product Number: SRR1210
Current - Saturation (Isat): 5.1A

Buy Now Datasheet
Surface Mount Inductors - 1808931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808931
Surface Mount Inductors 1808931
Bourns SRR1210-180M

Bourns SRR1210-180M

Supplier's Site
Surface Mount Inductors - 1808994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808994
Surface Mount Inductors 1808994
Bourns SRR1210-180M

Bourns SRR1210-180M

Supplier's Site
SMD 18UH 5.5A 35 MOHM Inductor and Choke - 71-SRR1210-180M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 5.5A 35 MOHM Inductor and Choke
71-SRR1210-180M
SMD 18UH 5.5A 35 MOHM Inductor and Choke 71-SRR1210-180M
FIXED IND 18UH 5.5A 35 MOHM SMD Product overview: SRR1210-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 5.5A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 5.5A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-180M can be used for catalog matching and distributor lookup.

FIXED IND 18UH 5.5A 35 MOHM SMD Product overview: SRR1210-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 5.5A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 5.5A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-180M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1210-180MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-180MTR-ND
Fixed Inductors SRR1210-180MTR-ND
18µH Shielded Wirewound Inductor 5.5A 35mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 5.5A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-180MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-180MDKR-ND
Fixed Inductors SRR1210-180MDKR-ND
18µH Shielded Wirewound Inductor 5.5A 35mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 5.5A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-180MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-180MCT-ND
Fixed Inductors SRR1210-180MCT-ND
18µH Shielded Wirewound Inductor 5.5A 35mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 5.5A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-180M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1210-180M
Fixed Inductors SRR1210-180M
FIXED IND 18UH 5.5A 35 MOHM SMD

FIXED IND 18UH 5.5A 35 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 18Uh, 5.1A, Smd; Inductance Bourns - 07W8489 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, 5.1A, Smd; Inductance Bourns
07W8489
Inductor, Shielded, 18Uh, 5.1A, Smd; Inductance Bourns 07W8489
INDUCTOR, SHIELDED, 18UH, 5.1A, SMD; Inductance:18µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5.1A; Product Range:SRR1210 Series; Inductor Case / Package:-; DC Resistance Max:0.035ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 18UH, 5.1A, SMD; Inductance:18µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):5.1A; Product Range:SRR1210 Series; Inductor Case / Package:-; DC Resistance Max:0.035ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 18Uh, 5.1A, Smd, Full Reel; Inductance Bourns - 14P7288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, 5.1A, Smd, Full Reel; Inductance Bourns
14P7288
Inductor, Shielded, 18Uh, 5.1A, Smd, Full Reel; Inductance Bourns 14P7288
INDUCTOR, SHIELDED, 18UH, 5.1A, SMD, FULL REEL; Inductance:18µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5.1A; Product Range:SRR1210 Series; Inductor Case / Package:-; Product Length:12mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 18UH, 5.1A, SMD, FULL REEL; Inductance:18µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):5.1A; Product Range:SRR1210 Series; Inductor Case / Package:-; Product Length:12mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 969324-SRR1210-180M 1808931 71-SRR1210-180M SRR1210-180MTR-ND SRR1210-180M 07W8489 14P7288
Product Name Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors SMD 18UH 5.5A 35 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Shielded, 18Uh, 5.1A, Smd; Inductance Bourns Inductor, Shielded, 18Uh, 5.1A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers