Bourns SRR1210-151M Power Inductor
150µH Shielded Wirewound Inductor 2.2A 190mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 2.2A 190mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 2.2A 190mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1258836-SRR1210-151M
Series: SRR1210
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.2A
Shielding: Shielded
Inductance: 150μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.8A
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 2.2MHz
Test Frequency: 100kHz
Size: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Family Name: SRR1210
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 190 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.394" (10.00mm)
Alternative Parts (Cross-Reference): LSRHL1207-151; ML612PNB154KLH; SPD127-154M;
Introduction Date: June 20, 2008
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Consumer Electronics, Portable Devices, Power Management, Industrial
FIXED IND 150UH 2.2A 190MOHM SMD Product overview: SRR1210-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 2.2A, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 2.2A, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-151M can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 150UH, 2.2A, 20%; Inductance:150µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 150UH, 2.2A, 20%; Inductance:150µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 150UH, 2.2A, 20% ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466161 | SRR1210-151MTR-ND | 1258836-SRR1210-151M | 71-SRR1210-151M | 14P7287 | 92AH6066 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Fixed Inductors - SRR1210-151M | SMD 150UH 2.2A 190MOHM Inductor and Choke | Inductor, Shielded, 150Uh, 2.2A, 20%; Inductance Bourns | Inductor, Shielded, 150Uh, 2.2A, 20% Rohs Compliant Bourns |
| Application | Power Choke | RF Choke | ||||
| Inductance Range | 150 microH | 150 microH | 150 microH | 150 microH | ||
| DCR | 1.65 ohms | 0.1900 ohms | 0.1900 ohms | 0.1900 ohms | ||
| Rated DC Current | 2200 milliamps | 1800 milliamps | 2200 milliamps | 2200 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |