INDUCTOR, SHIELDED, 15UH, 5.3A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 30AC0712 |
| Product Name | Inductor, Shielded, 15Uh, 5.3A, Smd, Full Reel; Inductance Bourns |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 15 microH |
| DCR | 0.0320 ohms |