Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1210-102M

Description
Win Source Part Number: 1159985-SRR1210-102M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 22 @ 796kHz Frequency - Self Resonant: 850kHz Package / Case: Nonstandard DC Resistance (DCR): 1.65Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): SRR1210-102M.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRR1210-102M-ND,SRR1 210-102MTR,SRR121010 2M,SRR1210-102MCT,SR R1210-102MDKR Base Product Number: SRR1210 Current - Saturation (Isat): 700mA
Request a Quote Datasheet
Description
Win Source Part Number: 1159985-SRR1210-102M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 22 @ 796kHz Frequency - Self Resonant: 850kHz Package / Case: Nonstandard DC Resistance (DCR): 1.65Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): SRR1210-102M.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRR1210-102M-ND,SRR1 210-102MTR,SRR121010 2M,SRR1210-102MCT,SR R1210-102MDKR Base Product Number: SRR1210 Current - Saturation (Isat): 700mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1159985-SRR1210-102M
Inductors, Coils, Chokes - Fixed Inductors 1159985-SRR1210-102M
Win Source Part Number: 1159985-SRR1210-102M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 22 @ 796kHz Frequency - Self Resonant: 850kHz Package / Case: Nonstandard DC Resistance (DCR): 1.65Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Alternative Parts (Cross-Reference): SRR1210-102M.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRR1210-102M-ND,SRR1 210-102MTR,SRR121010 2M,SRR1210-102MCT,SR R1210-102MDKR Base Product Number: SRR1210 Current - Saturation (Isat): 700mA

Win Source Part Number: 1159985-SRR1210-102M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 mH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 22 @ 796kHz
Frequency - Self Resonant: 850kHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.65Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Alternative Parts (Cross-Reference): SRR1210-102M.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR1210-102M-ND,SRR1210-102MTR,SRR1210102M,SRR1210-102MCT,SRR1210-102MDKR
Base Product Number: SRR1210
Current - Saturation (Isat): 700mA

Buy Now Datasheet
SMD 1MH 750MA 1.65 OHM Inductor and Choke - 71-SRR1210-102M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 750MA 1.65 OHM Inductor and Choke
71-SRR1210-102M
SMD 1MH 750MA 1.65 OHM Inductor and Choke 71-SRR1210-102M
FIXED IND 1MH 750MA 1.65 OHM SMD Product overview: SRR1210-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 750MA, 1.65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 750MA, 1.65 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-102M can be used for catalog matching and distributor lookup.

FIXED IND 1MH 750MA 1.65 OHM SMD Product overview: SRR1210-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 750MA, 1.65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 750MA, 1.65 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-102M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1210-102MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-102MCT-ND
Fixed Inductors SRR1210-102MCT-ND
1mH Shielded Wirewound Inductor 750mA 1.65Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 750mA 1.65Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-102MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-102MDKR-ND
Fixed Inductors SRR1210-102MDKR-ND
1mH Shielded Wirewound Inductor 750mA 1.65Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 750mA 1.65Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-102MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-102MTR-ND
Fixed Inductors SRR1210-102MTR-ND
1mH Shielded Wirewound Inductor 750mA 1.65Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 750mA 1.65Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1000Uh, 0.75A, 20% Rohs Compliant Bourns - 92AH6062 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1000Uh, 0.75A, 20% Rohs Compliant Bourns
92AH6062
Inductor, Shielded, 1000Uh, 0.75A, 20% Rohs Compliant Bourns 92AH6062
INDUCTOR, SHIELDED, 1000UH, 0.75A, 20% ROHS COMPLIANT: YES

INDUCTOR, SHIELDED, 1000UH, 0.75A, 20% ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRR1210-102M
Inductors/Coils/Transformers >> Power Inductors SRR1210-102M
750mA 1mH ±20% 700mA SMD,12x12mm Power Inductors ROHS

750mA 1mH ±20% 700mA SMD,12x12mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - SRR1210-102M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1210-102M
Fixed Inductors SRR1210-102M
FIXED IND 1MH 750MA 1.65 OHM SMD

FIXED IND 1MH 750MA 1.65 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1159985-SRR1210-102M 71-SRR1210-102M SRR1210-102MCT-ND 92AH6062 SRR1210-102M SRR1210-102M
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 1MH 750MA 1.65 OHM Inductor and Choke Fixed Inductors Inductor, Shielded, 1000Uh, 0.75A, 20% Rohs Compliant Bourns Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567567 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details