8.2mH Shielded Wirewound Inductor 200mA 17Ohm Max Nonstandard
8.2mH Shielded Wirewound Inductor 200mA 17Ohm Max Nonstandard
8.2mH Shielded Wirewound Inductor 200mA 17Ohm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 734665-SRR1208-822KL
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 8.2mH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 220mA
Frequency - Self Resonant: 350kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 17Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.335" (8.50mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: SRR1208
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Q at Freq: 16 at 252kHz
Current Rating (Amps): 200mA
Inductance Frequency - Test: 1kHz
FIXED IND 8.2MH 200MA 17 OHM SMD Product overview: SRR1208-822KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2MH, 200MA, 17 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2MH, 200MA, 17 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-822KL can be used for catalog matching and distributor lookup.
FIXED IND 8.2MH 200MA 17 OHM SMD
Surface Mount Power Inductor, SRR1208 Series, 8.2 mH, 10%, Shielded, 17 ohm, 200 mA RoHS Compliant: Yes
INDUCTOR, 8200UH, SHIELDED, 0.2A; Inductance:8.2mH; RMS Current (Irms):200mA; Inductor Construction:Shielde
INDUCTOR, 8200UH, SHIELDED, 0.2A; Inductance:8.2mH; RMS Current (Irms):200mA; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR1208-822KLTR-ND | 734665-SRR1208-822KL | 71-SRR1208-822KL | SRR1208-822KL | 06X7751 | 14P7278 |
| Product Name | Fixed Inductors | Fixed Inductors - SRR1208-822KL | SMD 8.2MH 200MA 17 OHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Srr1208 Series, 8.2 Mh, 10%, Shielded, 17 Ohm, 200 Ma Rohs Compliant Bourns | Inductor, 8200Uh, Shielded, 0.2A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |