Manufacturer: Bourns Inc.
Win Source Part Number: 897492-SRR1208-6R5ML
Series: SRR1208
Operating Temperature Range: -40°C ~ 125°C
Features: 6.5 µH Shielded Wirewound Inductor 6 A 18mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1208
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR1208-6R5ML, SRR12086R5ML, SRR1208-6R5MLTR, SRR1208-6R5MLCT, SRR1208-6R5MLDKR, -SRR1208-6R5MLTR, -SRR1208-6R5MLCT
FIXED IND 6.5UH 6A 18 MOHM SMD Product overview: SRR1208-6R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5UH, 6A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5UH, 6A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-6R5ML can be used for catalog matching and distributor lookup.
6.5µH Shielded Wirewound Inductor 6A 18mOhm Max Nonstandard
6.5µH Shielded Wirewound Inductor 6A 18mOhm Max Nonstandard
6.5µH Shielded Wirewound Inductor 6A 18mOhm Max Nonstandard
FIXED IND 6.5UH 6A 18 MOHM SMD
INDUCTOR, SHIELDED, 6.5UH, 8.4A, SMD; Inductance:6.5µH; RMS Current (Irms):6A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 6.5UH, 8.4A, SMD, FULL REEL; Inductance:6.5µH; RMS Current (Irms):6A; Inductor Construction:Shielde
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897492-SRR1208-6R5ML | 2231860 | 71-SRR1208-6R5ML | SRR1208-6R5MLCT-ND | SRR1208-6R5ML | 83T0041 | 61J9097 |
| Product Name | Fixed Inductors - SRR1208-6R5ML | Surface Mount Inductors | SMD 6.5UH 6A 18 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, Shielded, 6.5Uh, 8.4A, Smd; Inductance Bourns | Inductor, Shielded, 6.5Uh, 8.4A, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Inductance Range | 6.5 microH | 6.5 microH | 6.5 microH | 6.5 microH | 6.5 microH | ||
| Rated DC Current | 6000 milliamps | 8400 milliamps | 6000 milliamps | 6000 milliamps | 6000 milliamps |