Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1208-681KL

Description
Win Source Part Number: 1273511-SRR1208-681K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1208 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 13 @ 796kHz Frequency - Self Resonant: 1.2MHz Package / Case: Nonstandard DC Resistance (DCR): 1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1208-681KLDKR,SRR 1208-681KLTR,SRR1208 -681KLCT,SRR1208-681 KL Base Product Number: SRR1208 Current - Saturation (Isat): 820mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273511-SRR1208-681K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1208 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 13 @ 796kHz Frequency - Self Resonant: 1.2MHz Package / Case: Nonstandard DC Resistance (DCR): 1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1208-681KLDKR,SRR 1208-681KLTR,SRR1208 -681KLCT,SRR1208-681 KL Base Product Number: SRR1208 Current - Saturation (Isat): 820mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273511-SRR1208-681KL
Inductors, Coils, Chokes - Fixed Inductors 1273511-SRR1208-681KL
Win Source Part Number: 1273511-SRR1208-681K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1208 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 13 @ 796kHz Frequency - Self Resonant: 1.2MHz Package / Case: Nonstandard DC Resistance (DCR): 1Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1208-681KLDKR,SRR 1208-681KLTR,SRR1208 -681KLCT,SRR1208-681 KL Base Product Number: SRR1208 Current - Saturation (Isat): 820mA

Win Source Part Number: 1273511-SRR1208-681KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1208
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 µH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 13 @ 796kHz
Frequency - Self Resonant: 1.2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1208-681KLDKR,SRR1208-681KLTR,SRR1208-681KLCT,SRR1208-681KL
Base Product Number: SRR1208
Current - Saturation (Isat): 820mA

Buy Now Datasheet
SMD 680UH 600MA 1 OHM Inductor and Choke - 71-SRR1208-681KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 600MA 1 OHM Inductor and Choke
71-SRR1208-681KL
SMD 680UH 600MA 1 OHM Inductor and Choke 71-SRR1208-681KL
FIXED IND 680UH 600MA 1 OHM SMD Product overview: SRR1208-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 600MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 600MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-681KL can be used for catalog matching and distributor lookup.

FIXED IND 680UH 600MA 1 OHM SMD Product overview: SRR1208-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 600MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 600MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-681KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1208-681KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-681KLCT-ND
Fixed Inductors SRR1208-681KLCT-ND
680µH Shielded Wirewound Inductor 600mA 1Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 600mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-681KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-681KLDKR-ND
Fixed Inductors SRR1208-681KLDKR-ND
680µH Shielded Wirewound Inductor 600mA 1Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 600mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-681KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-681KLTR-ND
Fixed Inductors SRR1208-681KLTR-ND
680µH Shielded Wirewound Inductor 600mA 1Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 600mA 1Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 680Uh, Shielded, 0.6A; Inductance Bourns - 33AK4557 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, Shielded, 0.6A; Inductance Bourns
33AK4557
Inductor, 680Uh, Shielded, 0.6A; Inductance Bourns 33AK4557
INDUCTOR, 680UH, SHIELDED, 0.6A; Inductance:680µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):820mA; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:1ohm RoHS Compliant: Yes

INDUCTOR, 680UH, SHIELDED, 0.6A; Inductance:680µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):820mA; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 680Uh, Shielded, 0.6A; Inductance Bourns - 61J9100 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, Shielded, 0.6A; Inductance Bourns
61J9100
Inductor, 680Uh, Shielded, 0.6A; Inductance Bourns 61J9100
INDUCTOR, 680UH, SHIELDED, 0.6A; Inductance:680µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):820mA; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:1ohm RoHS Compliant: Yes

INDUCTOR, 680UH, SHIELDED, 0.6A; Inductance:680µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):820mA; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:1ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273511-SRR1208-681KL 71-SRR1208-681KL SRR1208-681KLCT-ND 33AK4557
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 680UH 600MA 1 OHM Inductor and Choke Fixed Inductors Inductor, 680Uh, Shielded, 0.6A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details