Bourns, Inc. Fixed Inductors SRR1208-562KL

Description
5.6mH Shielded Wirewound Inductor 250mA 12Ohm Max Nonstandard
Request a Quote Datasheet
Description
5.6mH Shielded Wirewound Inductor 250mA 12Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1208-562KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-562KLCT-ND
Fixed Inductors SRR1208-562KLCT-ND
5.6mH Shielded Wirewound Inductor 250mA 12Ohm Max Nonstandard

5.6mH Shielded Wirewound Inductor 250mA 12Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-562KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-562KLDKR-ND
Fixed Inductors SRR1208-562KLDKR-ND
5.6mH Shielded Wirewound Inductor 250mA 12Ohm Max Nonstandard

5.6mH Shielded Wirewound Inductor 250mA 12Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-562KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-562KLTR-ND
Fixed Inductors SRR1208-562KLTR-ND
5.6mH Shielded Wirewound Inductor 250mA 12Ohm Max Nonstandard

5.6mH Shielded Wirewound Inductor 250mA 12Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273514-SRR1208-562KL
Inductors, Coils, Chokes - Fixed Inductors 1273514-SRR1208-562KL
Win Source Part Number: 1273514-SRR1208-562K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1208 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 5.6 mH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 18 @ 252kHz Frequency - Self Resonant: 400kHz Package / Case: Nonstandard DC Resistance (DCR): 12Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1208-562KL,SRR120 8-562KLCT,SRR1208-56 2KLTR,SRR1208-562KLD KR Base Product Number: SRR1208 Current - Saturation (Isat): 280mA

Win Source Part Number: 1273514-SRR1208-562KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1208
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 5.6 mH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 18 @ 252kHz
Frequency - Self Resonant: 400kHz
Package / Case: Nonstandard
DC Resistance (DCR): 12Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1208-562KL,SRR1208-562KLCT,SRR1208-562KLTR,SRR1208-562KLDKR
Base Product Number: SRR1208
Current - Saturation (Isat): 280mA

Buy Now Datasheet
SMD 5.6MH 250MA 12 OHM Inductor and Choke - 71-SRR1208-562KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6MH 250MA 12 OHM Inductor and Choke
71-SRR1208-562KL
SMD 5.6MH 250MA 12 OHM Inductor and Choke 71-SRR1208-562KL
FIXED IND 5.6MH 250MA 12 OHM SMD Product overview: SRR1208-562KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6MH, 250MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6MH, 250MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-562KL can be used for catalog matching and distributor lookup.

FIXED IND 5.6MH 250MA 12 OHM SMD Product overview: SRR1208-562KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6MH, 250MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6MH, 250MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-562KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1208 Series, 5.6 Mh, 10%, Shielded, 12 Ohm, 250 Ma Rohs Compliant Bourns - 06X7746 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1208 Series, 5.6 Mh, 10%, Shielded, 12 Ohm, 250 Ma Rohs Compliant Bourns
06X7746
Surface Mount Power Inductor, Srr1208 Series, 5.6 Mh, 10%, Shielded, 12 Ohm, 250 Ma Rohs Compliant Bourns 06X7746
Surface Mount Power Inductor, SRR1208 Series, 5.6 mH, 10%, Shielded, 12 ohm, 250 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1208 Series, 5.6 mH, 10%, Shielded, 12 ohm, 250 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns - 75K8830 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns
75K8830
Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns 75K8830
Inductor,Ferrite,5.6 mH,10+% Tol,10-% Tol,5050-Case RoHS Compliant: Yes

Inductor,Ferrite,5.6mH,10+% Tol,10-% Tol,5050-Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1208-562KLCT-ND 1273514-SRR1208-562KL 71-SRR1208-562KL 06X7746 75K8830
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 5.6MH 250MA 12 OHM Inductor and Choke Surface Mount Power Inductor, Srr1208 Series, 5.6 Mh, 10%, Shielded, 12 Ohm, 250 Ma Rohs Compliant Bourns Inductor,ferrite,5.6Mh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details