Bourns, Inc. Fixed Inductors SRR1208-561KL

Description
560µH Shielded Wirewound Inductor 650mA 900mOhm Max Nonstandard
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 650mA 900mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1208-561KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-561KLDKR-ND
Fixed Inductors SRR1208-561KLDKR-ND
560µH Shielded Wirewound Inductor 650mA 900mOhm Max Nonstandard

560µH Shielded Wirewound Inductor 650mA 900mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-561KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-561KLCT-ND
Fixed Inductors SRR1208-561KLCT-ND
560µH Shielded Wirewound Inductor 650mA 900mOhm Max Nonstandard

560µH Shielded Wirewound Inductor 650mA 900mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-561KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-561KLTR-ND
Fixed Inductors SRR1208-561KLTR-ND
560µH Shielded Wirewound Inductor 650mA 900mOhm Max Nonstandard

560µH Shielded Wirewound Inductor 650mA 900mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273513-SRR1208-561KL
Inductors, Coils, Chokes - Fixed Inductors 1273513-SRR1208-561KL
Win Source Part Number: 1273513-SRR1208-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1208 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 560 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 14 @ 796kHz Frequency - Self Resonant: 1.4MHz Package / Case: Nonstandard DC Resistance (DCR): 900mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1208-561KLDKR,SRR 1208-561KLTR,SRR1208 -561KLCT,SRR1208-561 KL Base Product Number: SRR1208 Current - Saturation (Isat): 900mA

Win Source Part Number: 1273513-SRR1208-561KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1208
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 560 µH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 14 @ 796kHz
Frequency - Self Resonant: 1.4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 900mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1208-561KLDKR,SRR1208-561KLTR,SRR1208-561KLCT,SRR1208-561KL
Base Product Number: SRR1208
Current - Saturation (Isat): 900mA

Buy Now Datasheet
560UH 650MA 900MOHM Inductor and Choke - 71-SRR1208-561KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 650MA 900MOHM Inductor and Choke
71-SRR1208-561KL
560UH 650MA 900MOHM Inductor and Choke 71-SRR1208-561KL
FIXED IND 560UH 650MA 900MOHM SM Product overview: SRR1208-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 650MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 650MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-561KL can be used for catalog matching and distributor lookup.

FIXED IND 560UH 650MA 900MOHM SM Product overview: SRR1208-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 650MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 650MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-561KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1208 Series, 560 H, 10%, Shielded, 0.9 Ohm, 650 Ma Rohs Compliant Bourns - 06X7745 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1208 Series, 560 H, 10%, Shielded, 0.9 Ohm, 650 Ma Rohs Compliant Bourns
06X7745
Surface Mount Power Inductor, Srr1208 Series, 560 H, 10%, Shielded, 0.9 Ohm, 650 Ma Rohs Compliant Bourns 06X7745
Surface Mount Power Inductor, SRR1208 Series, 560 H, 10%, Shielded, 0.9 ohm, 650 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1208 Series, 560 H, 10%, Shielded, 0.9 ohm, 650 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1208-561KLDKR-ND 1273513-SRR1208-561KL 71-SRR1208-561KL 06X7745
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 560UH 650MA 900MOHM Inductor and Choke Surface Mount Power Inductor, Srr1208 Series, 560 H, 10%, Shielded, 0.9 Ohm, 650 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details