Bourns, Inc. SMD 4.5UH 6.5A 14 MOHM Inductor and Choke SRR1208-4R5ML

Description
FIXED IND 4.5UH 6.5A 14 MOHM SMD Product overview: SRR1208-4R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5UH, 6.5A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5UH, 6.5A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-4R5ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.5UH 6.5A 14 MOHM SMD Product overview: SRR1208-4R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5UH, 6.5A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5UH, 6.5A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-4R5ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.5UH 6.5A 14 MOHM Inductor and Choke - 71-SRR1208-4R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.5UH 6.5A 14 MOHM Inductor and Choke
71-SRR1208-4R5ML
SMD 4.5UH 6.5A 14 MOHM Inductor and Choke 71-SRR1208-4R5ML
FIXED IND 4.5UH 6.5A 14 MOHM SMD Product overview: SRR1208-4R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5UH, 6.5A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5UH, 6.5A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-4R5ML can be used for catalog matching and distributor lookup.

FIXED IND 4.5UH 6.5A 14 MOHM SMD Product overview: SRR1208-4R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5UH, 6.5A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5UH, 6.5A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-4R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR1208-4R5MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-4R5MLTR-ND
Fixed Inductors 118-SRR1208-4R5MLTR-ND
4.5µH Shielded Wirewound Inductor 6.5A 14mOhm Max Nonstandard

4.5µH Shielded Wirewound Inductor 6.5A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-4R5MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-4R5MLCT-ND
Fixed Inductors 118-SRR1208-4R5MLCT-ND
4.5µH Shielded Wirewound Inductor 6.5A 14mOhm Max Nonstandard

4.5µH Shielded Wirewound Inductor 6.5A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-4R5MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.5UH 6.5A 14 MOHM SMD

FIXED IND 4.5UH 6.5A 14 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1208-4R5ML
897490-SRR1208-4R5ML
Fixed Inductors - SRR1208-4R5ML 897490-SRR1208-4R5ML
Manufacturer: Bourns Inc. Win Source Part Number: 897490-SRR1208-4R5ML Series: SRR1208 Operating Temperature Range: -40°C ~ 125°C Features: 4.5 µH Shielded Wirewound Inductor 6.5 A 14mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1208 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR1208-4R5MLCT, SRR1208-4R5MLCT, -SRR1208-4R5ML, SRR1208-4R5MLTR, SRR12084R5ML, -SRR1208-4R5MLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897490-SRR1208-4R5ML
Series: SRR1208
Operating Temperature Range: -40°C ~ 125°C
Features: 4.5 µH Shielded Wirewound Inductor 6.5 A 14mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1208
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR1208-4R5MLCT, SRR1208-4R5MLCT, -SRR1208-4R5ML, SRR1208-4R5MLTR, SRR12084R5ML, -SRR1208-4R5MLTR

Buy Now Datasheet
Inductor, Shielded, 4.5Uh, 6.5A, 20%; Inductance Bourns - 61J9092 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.5Uh, 6.5A, 20%; Inductance Bourns
61J9092
Inductor, Shielded, 4.5Uh, 6.5A, 20%; Inductance Bourns 61J9092
INDUCTOR, SHIELDED, 4.5UH, 6.5A, 20%; Inductance:4.5µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:-; Inductor Case / Package:-; DC Resistance Max:0.014ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.5UH, 6.5A, 20%; Inductance:4.5µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:-; Inductor Case / Package:-; DC Resistance Max:0.014ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1208-4R5ML 118-SRR1208-4R5MLTR-ND 897490-SRR1208-4R5ML 61J9092
Product Name SMD 4.5UH 6.5A 14 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRR1208-4R5ML Inductor, Shielded, 4.5Uh, 6.5A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.5 microH 4.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910289P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 380 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details