Bourns, Inc. Surface Mount Inductors SRR1208-472KL

Description
Bourns SRR1208-472KL
Request a Quote Datasheet
Description
Bourns SRR1208-472KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8749826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8749826
Surface Mount Inductors 8749826
Bourns SRR1208-472KL

Bourns SRR1208-472KL

Supplier's Site
Surface Mount Inductors - 1727181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727181
Surface Mount Inductors 1727181
Bourns SRR1208-472KL

Bourns SRR1208-472KL

Supplier's Site
Fixed Inductors - SRR1208-472KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-472KLTR-ND
Fixed Inductors SRR1208-472KLTR-ND
4.7mH Shielded Inductor 280mA 9.6Ohm Max Nonstandard

4.7mH Shielded Inductor 280mA 9.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-472KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-472KLCT-ND
Fixed Inductors SRR1208-472KLCT-ND
4.7mH Shielded Inductor 280mA 9.6Ohm Max Nonstandard

4.7mH Shielded Inductor 280mA 9.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-472KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-472KLDKR-ND
Fixed Inductors SRR1208-472KLDKR-ND
4.7mH Shielded Inductor 280mA 9.6Ohm Max Nonstandard

4.7mH Shielded Inductor 280mA 9.6Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1208-472KL
897489-SRR1208-472KL
Fixed Inductors - SRR1208-472KL 897489-SRR1208-472KL
Manufacturer: Bourns Inc. Win Source Part Number: 897489-SRR1208-472KL Series: SRR1208 Operating Temperature Range: -40°C ~ 125°C Features: 4.7 mH Shielded Wirewound Inductor 280 mA 9.6Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1208 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1208-472KLDKR, SRR1208-472KLCT, SRR1208-472KLTR, SRR1208-472KL-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 897489-SRR1208-472KL
Series: SRR1208
Operating Temperature Range: -40°C ~ 125°C
Features: 4.7 mH Shielded Wirewound Inductor 280 mA 9.6Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1208
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1208-472KLDKR, SRR1208-472KLCT, SRR1208-472KLTR, SRR1208-472KL-ND

Buy Now Datasheet
SMD 4.7MH 280MA 9.6OHM Inductor and Choke - 71-SRR1208-472KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7MH 280MA 9.6OHM Inductor and Choke
71-SRR1208-472KL
SMD 4.7MH 280MA 9.6OHM Inductor and Choke 71-SRR1208-472KL
FIXED IND 4.7MH 280MA 9.6OHM SMD Product overview: SRR1208-472KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 280MA, 9.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 280MA, 9.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-472KL can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 280MA 9.6OHM SMD Product overview: SRR1208-472KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 280MA, 9.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 280MA, 9.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-472KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srr1208 Series, 4.7 Mh, 10%, Shielded, 9.6 Ohm, 280 Ma Rohs Compliant Bourns - 06X7744 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1208 Series, 4.7 Mh, 10%, Shielded, 9.6 Ohm, 280 Ma Rohs Compliant Bourns
06X7744
Surface Mount Power Inductor, Srr1208 Series, 4.7 Mh, 10%, Shielded, 9.6 Ohm, 280 Ma Rohs Compliant Bourns 06X7744
Surface Mount Power Inductor, SRR1208 Series, 4.7 mH, 10%, Shielded, 9.6 ohm, 280 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1208 Series, 4.7 mH, 10%, Shielded, 9.6 ohm, 280 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 4700Uh, 0.28A, 10%; Inductance Bourns - 75K8829 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4700Uh, 0.28A, 10%; Inductance Bourns
75K8829
Inductor, Shielded, 4700Uh, 0.28A, 10%; Inductance Bourns 75K8829
INDUCTOR, SHIELDED, 4700UH, 0.28A, 10%; Inductance:4.7mH; RMS Current (Irms):280mA; Inductor Construction:Shielde d; Saturation Current (Isat):300mA; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4700UH, 0.28A, 10%; Inductance:4.7mH; RMS Current (Irms):280mA; Inductor Construction:Shielded; Saturation Current (Isat):300mA; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRR1208-472KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1208-472KL
Fixed Inductors SRR1208-472KL
FIXED IND 4.7MH 280MA 9.6OHM SMD

FIXED IND 4.7MH 280MA 9.6OHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8749826 1727181 SRR1208-472KLTR-ND 897489-SRR1208-472KL 71-SRR1208-472KL 06X7744 75K8829 SRR1208-472KL
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors - SRR1208-472KL SMD 4.7MH 280MA 9.6OHM Inductor and Choke Surface Mount Power Inductor, Srr1208 Series, 4.7 Mh, 10%, Shielded, 9.6 Ohm, 280 Ma Rohs Compliant Bourns Inductor, Shielded, 4700Uh, 0.28A, 10%; Inductance Bourns Fixed Inductors
Technology Wirewound Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite dr & ri Ferrite; Ferrite dr & ri Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 4700 microH 4700 microH 4700 microH 4700 microH 4700 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size E6 E6
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567669P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details