Bourns, Inc. 470UH 700MA 850MOHM Inductor and Choke SRR1208-471KL

Description
FIXED IND 470UH 700MA 850MOHM SM Product overview: SRR1208-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 700MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 700MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-471KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 700MA 850MOHM SM Product overview: SRR1208-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 700MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 700MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-471KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 700MA 850MOHM Inductor and Choke - 71-SRR1208-471KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 700MA 850MOHM Inductor and Choke
71-SRR1208-471KL
470UH 700MA 850MOHM Inductor and Choke 71-SRR1208-471KL
FIXED IND 470UH 700MA 850MOHM SM Product overview: SRR1208-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 700MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 700MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-471KL can be used for catalog matching and distributor lookup.

FIXED IND 470UH 700MA 850MOHM SM Product overview: SRR1208-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 700MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 700MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-471KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1208-471KL
897488-SRR1208-471KL
Fixed Inductors - SRR1208-471KL 897488-SRR1208-471KL
Manufacturer: Bourns Inc. Win Source Part Number: 897488-SRR1208-471KL Series: SRR1208 Operating Temperature Range: -40°C ~ 125°C Features: 470 µH Shielded Wirewound Inductor 700 mA 850mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1208 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1208-471KTR-ND, SRR1208-471K-ND, SRR1208-471KLTR, SRR1208-471KCT-ND, -SRR1208-471KCT, SRR1208-471K, SRR1208-471KCT, -SRR1208-471K, -SRR1208-471K-ND, -SRR1208-471KLTR, SRR1208471KL, -SRR1208-471KTR-ND, SRR1208-471KLCT, -SRR1208-471KTR, -SRR1208-471KCT-ND, -SRR1208-471KLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897488-SRR1208-471KL
Series: SRR1208
Operating Temperature Range: -40°C ~ 125°C
Features: 470 µH Shielded Wirewound Inductor 700 mA 850mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1208
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1208-471KTR-ND, SRR1208-471K-ND, SRR1208-471KLTR, SRR1208-471KCT-ND, -SRR1208-471KCT, SRR1208-471K, SRR1208-471KCT, -SRR1208-471K, -SRR1208-471K-ND, -SRR1208-471KLTR, SRR1208471KL, -SRR1208-471KTR-ND, SRR1208-471KLCT, -SRR1208-471KTR, -SRR1208-471KCT-ND, -SRR1208-471KLCT

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-471KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 700MA 850 MOHM

FIXED IND 470UH 700MA 850 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-471KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-471KLTR-ND
Fixed Inductors 118-SRR1208-471KLTR-ND
470µH Shielded Wirewound Inductor 700mA 850mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 700mA 850mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-471KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-471KLCT-ND
Fixed Inductors 118-SRR1208-471KLCT-ND
470µH Shielded Wirewound Inductor 700mA 850mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 700mA 850mOhm Max Nonstandard

Buy Now Datasheet
Inductor,ferrite,470Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns - 61J9094 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,470Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns
61J9094
Inductor,ferrite,470Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns 61J9094
Inductor,Ferrite,470 uH,10+% Tol,10-% Tol,5050-Case RoHS Compliant: Yes

Inductor,Ferrite,470uH,10+% Tol,10-% Tol,5050-Case RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 470Uh, 0.7A, 10%; Inductance Bourns - 44AC1999 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, 0.7A, 10%; Inductance Bourns
44AC1999
Inductor, Shielded, 470Uh, 0.7A, 10%; Inductance Bourns 44AC1999
INDUCTOR, SHIELDED, 470UH, 0.7A, 10%; Inductance:470µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):950mA; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.85ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470UH, 0.7A, 10%; Inductance:470µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):950mA; Product Range:SRR1208 Series; Inductor Case / Package:-; DC Resistance Max:0.85ohm RoHS Compliant: Yes

Supplier's Site
Choke, Power, Shielded, 470Uh; Inductance Bourns - 50M4941 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Power, Shielded, 470Uh; Inductance Bourns
50M4941
Choke, Power, Shielded, 470Uh; Inductance Bourns 50M4941
CHOKE, POWER, SHIELDED, 470UH; Inductance:470µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):950mA; Product Range:-; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC Resistance Max:0.85ohm; RoHS Compliant: Yes

CHOKE, POWER, SHIELDED, 470UH; Inductance:470µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):950mA; Product Range:-; Power Inductor Case:12.7mm x 12.7mm x 8.5mm; DC Resistance Max:0.85ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1208-471KL 897488-SRR1208-471KL 118-SRR1208-471KLDKR-ND 61J9094 44AC1999 50M4941
Product Name 470UH 700MA 850MOHM Inductor and Choke Fixed Inductors - SRR1208-471KL Fixed Inductors Inductor,ferrite,470Uh,10+% Tol,10-% Tol,5050-Case Rohs Compliant Bourns Inductor, Shielded, 470Uh, 0.7A, 10%; Inductance Bourns Choke, Power, Shielded, 470Uh; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 470 microH 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-43NXGLW - 1033639-0402CS-43NXGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers