Bourns, Inc. Fixed Inductors SRR1208-470Y

Description
47µH Shielded Wirewound Inductor 2.2A 85mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 2.2A 85mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1208-470Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-470Y-ND
Fixed Inductors SRR1208-470Y-ND
47µH Shielded Wirewound Inductor 2.2A 85mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.2A 85mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 2.2A 85 MOHM Inductor and Choke - 71-SRR1208-470Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 2.2A 85 MOHM Inductor and Choke
71-SRR1208-470Y
SMD 47UH 2.2A 85 MOHM Inductor and Choke 71-SRR1208-470Y
FIXED IND 47UH 2.2A 85 MOHM SMD Product overview: SRR1208-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.2A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.2A, 85 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-470Y can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2.2A 85 MOHM SMD Product overview: SRR1208-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.2A, 85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.2A, 85 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-470Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273499-SRR1208-470Y
Inductors, Coils, Chokes - Fixed Inductors 1273499-SRR1208-470Y
Win Source Part Number: 1273499-SRR1208-470Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1208 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 85mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR1208 Product Status: Obsolete Current - Saturation (Isat): 3.1A

Win Source Part Number: 1273499-SRR1208-470Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1208
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 85mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR1208
Product Status: Obsolete
Current - Saturation (Isat): 3.1A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1208-470Y-ND 71-SRR1208-470Y 1273499-SRR1208-470Y
Product Name Fixed Inductors SMD 47UH 2.2A 85 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data