3.9mH Shielded Wirewound Inductor 300mA 7.8Ohm Max Nonstandard
3.9mH Shielded Wirewound Inductor 300mA 7.8Ohm Max Nonstandard
3.9mH Shielded Wirewound Inductor 300mA 7.8Ohm Max Nonstandard
Win Source Part Number: 1273515-SRR1208-392K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1208
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.9 mH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 252kHz
Frequency - Self Resonant: 450kHz
Package / Case: Nonstandard
DC Resistance (DCR): 7.8Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1208-392KLTR,SRR1
Base Product Number: SRR1208
Current - Saturation (Isat): 320mA
FIXED IND 3.9MH 300MA 7.8OHM SMD Product overview: SRR1208-392KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9MH, 300MA, 7.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9MH, 300MA, 7.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-392KL can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR1208-392KLCT-ND | 1273515-SRR1208-392KL | 71-SRR1208-392KL |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 3.9MH 300MA 7.8OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |