Win Source Part Number: 1273507-SRR1208-390Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1208
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 39 µH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 25 @ 2.52MHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 76mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1208-390YLTR,SRR
Base Product Number: SRR1208
Current - Saturation (Isat): 3.4A
FIXED IND 39UH 2.5A 76 MOHM SMD Product overview: SRR1208-390YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 2.5A, 76 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 2.5A, 76 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-390YL can be used for catalog matching and distributor lookup.
39µH Shielded Wirewound Inductor 2.5A 76mOhm Max Nonstandard
FIXED IND 39UH 2.5A 76 MOHM SMD
39µH Shielded Wirewound Inductor 2.5A 76mOhm Max Nonstandard
INDUCTOR, SHIELDED, 39UH, 3.4A, SMD; Inductance:39µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 39UH, 3.4A, SMD, FULL REEL; Inductance:39µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273507-SRR1208-390YL | 71-SRR1208-390YL | 118-SRR1208-390YLCT-ND | 87W6018 | 61J9090 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 39UH 2.5A 76 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 39Uh, 3.4A, Smd; Inductance Bourns | Inductor, Shielded, 39Uh, 3.4A, Smd, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke |