Bourns, Inc. Fixed Inductors - SRR1208-332KL SRR1208-332KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897487-SRR1208-332KL Series: SRR1208 Operating Temperature Range: -40°C ~ 125°C Features: 3.3 mH Shielded Wirewound Inductor 320 mA 6.4Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1208 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1208332KL, SRR1208-332KLDKR, SRR1208-332KLTR, SRR1208-332KL-ND, SRR1208-332KLCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897487-SRR1208-332KL Series: SRR1208 Operating Temperature Range: -40°C ~ 125°C Features: 3.3 mH Shielded Wirewound Inductor 320 mA 6.4Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1208 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1208332KL, SRR1208-332KLDKR, SRR1208-332KLTR, SRR1208-332KL-ND, SRR1208-332KLCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRR1208-332KL
897487-SRR1208-332KL
Fixed Inductors - SRR1208-332KL 897487-SRR1208-332KL
Manufacturer: Bourns Inc. Win Source Part Number: 897487-SRR1208-332KL Series: SRR1208 Operating Temperature Range: -40°C ~ 125°C Features: 3.3 mH Shielded Wirewound Inductor 320 mA 6.4Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1208 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1208332KL, SRR1208-332KLDKR, SRR1208-332KLTR, SRR1208-332KL-ND, SRR1208-332KLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897487-SRR1208-332KL
Series: SRR1208
Operating Temperature Range: -40°C ~ 125°C
Features: 3.3 mH Shielded Wirewound Inductor 320 mA 6.4Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1208
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1208332KL, SRR1208-332KLDKR, SRR1208-332KLTR, SRR1208-332KL-ND, SRR1208-332KLCT

Buy Now Datasheet
SMD 3.3MH 320MA 6.4OHM Inductor and Choke - 71-SRR1208-332KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3MH 320MA 6.4OHM Inductor and Choke
71-SRR1208-332KL
SMD 3.3MH 320MA 6.4OHM Inductor and Choke 71-SRR1208-332KL
FIXED IND 3.3MH 320MA 6.4OHM SMD Product overview: SRR1208-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3MH, 320MA, 6.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3MH, 320MA, 6.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-332KL can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 320MA 6.4OHM SMD Product overview: SRR1208-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3MH, 320MA, 6.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3MH, 320MA, 6.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-332KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1208-332KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-332KLTR-ND
Fixed Inductors SRR1208-332KLTR-ND
3.3mH Shielded Inductor 320mA 6.4Ohm Max Nonstandard

3.3mH Shielded Inductor 320mA 6.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-332KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-332KLDKR-ND
Fixed Inductors SRR1208-332KLDKR-ND
3.3mH Shielded Inductor 320mA 6.4Ohm Max Nonstandard

3.3mH Shielded Inductor 320mA 6.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1208-332KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1208-332KLCT-ND
Fixed Inductors SRR1208-332KLCT-ND
3.3mH Shielded Inductor 320mA 6.4Ohm Max Nonstandard

3.3mH Shielded Inductor 320mA 6.4Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2330809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330809
Surface Mount Inductors 2330809
Bourns SRR1208-332KL

Bourns SRR1208-332KL

Supplier's Site
Surface Mount Inductors - 2330807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330807
Surface Mount Inductors 2330807
Bourns SRR1208-332KL

Bourns SRR1208-332KL

Supplier's Site
Surface Mount Inductors - 2330809P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330809P
Surface Mount Inductors 2330809P
Bourns SRR1208-332KL

Bourns SRR1208-332KL

Supplier's Site
Inductor, Shielded, 3300Uh, 0.32A, 10%; Inductance Bourns - 33M0049 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3300Uh, 0.32A, 10%; Inductance Bourns
33M0049
Inductor, Shielded, 3300Uh, 0.32A, 10%; Inductance Bourns 33M0049
INDUCTOR, SHIELDED, 3300UH, 0.32A, 10%; Inductance:3.3mH; RMS Current (Irms):320mA; Inductor Construction:Shielde d; Saturation Current (Isat):350mA; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3300UH, 0.32A, 10%; Inductance:3.3mH; RMS Current (Irms):320mA; Inductor Construction:Shielded; Saturation Current (Isat):350mA; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srr1208 Series, 3.3 Mh, 10%, Shielded, 6.4 Ohm, 320 Ma Rohs Compliant Bourns - 06X7741 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1208 Series, 3.3 Mh, 10%, Shielded, 6.4 Ohm, 320 Ma Rohs Compliant Bourns
06X7741
Surface Mount Power Inductor, Srr1208 Series, 3.3 Mh, 10%, Shielded, 6.4 Ohm, 320 Ma Rohs Compliant Bourns 06X7741
Surface Mount Power Inductor, SRR1208 Series, 3.3 mH, 10%, Shielded, 6.4 ohm, 320 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1208 Series, 3.3 mH, 10%, Shielded, 6.4 ohm, 320 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897487-SRR1208-332KL 71-SRR1208-332KL SRR1208-332KLTR-ND 2330809 33M0049 06X7741
Product Name Fixed Inductors - SRR1208-332KL SMD 3.3MH 320MA 6.4OHM Inductor and Choke Fixed Inductors Surface Mount Inductors Inductor, Shielded, 3300Uh, 0.32A, 10%; Inductance Bourns Surface Mount Power Inductor, Srr1208 Series, 3.3 Mh, 10%, Shielded, 6.4 Ohm, 320 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3300 microH 3300 microH 3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627322520C100MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DF Ferrite Chip Inductors - 0402DF-141 0402DF-141XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details