Bourns, Inc. Fixed Inductors - SRR1208-331KL SRR1208-331KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101977-SRR1208-331K L Packaging: Reel - TR Type: Wirewound Current Rating: 850mA Inductance: 330μH Height - Seated (Max): 0.335" (8.50mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.12A Q @ Freq: 13 @ 796kHz Frequency - Self Resonant: 1.8MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101977-SRR1208-331K L Packaging: Reel - TR Type: Wirewound Current Rating: 850mA Inductance: 330μH Height - Seated (Max): 0.335" (8.50mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.12A Q @ Freq: 13 @ 796kHz Frequency - Self Resonant: 1.8MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1208-331KL - 1101977-SRR1208-331KL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR1208-331KL
1101977-SRR1208-331KL
Fixed Inductors - SRR1208-331KL 1101977-SRR1208-331KL
Manufacturer: Bourns Inc. Win Source Part Number: 1101977-SRR1208-331K L Packaging: Reel - TR Type: Wirewound Current Rating: 850mA Inductance: 330μH Height - Seated (Max): 0.335" (8.50mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.12A Q @ Freq: 13 @ 796kHz Frequency - Self Resonant: 1.8MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101977-SRR1208-331KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 850mA
Inductance: 330μH
Height - Seated (Max): 0.335" (8.50mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.12A
Q @ Freq: 13 @ 796kHz
Frequency - Self Resonant: 1.8MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 650 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
330UH 850MA 650MOHM Inductor and Choke - 71-SRR1208-331KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 850MA 650MOHM Inductor and Choke
71-SRR1208-331KL
330UH 850MA 650MOHM Inductor and Choke 71-SRR1208-331KL
FIXED IND 330UH 850MA 650MOHM SM Product overview: SRR1208-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 850MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 850MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-331KL can be used for catalog matching and distributor lookup.

FIXED IND 330UH 850MA 650MOHM SM Product overview: SRR1208-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 850MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 850MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-331KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR1208-331KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-331KLCT-ND
Fixed Inductors 118-SRR1208-331KLCT-ND
330µH Shielded Inductor 850mA 650mOhm Max Nonstandard

330µH Shielded Inductor 850mA 650mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-331KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 850MA 650 MOHM

FIXED IND 330UH 850MA 650 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR1208-331KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1208-331KLTR-ND
Fixed Inductors 118-SRR1208-331KLTR-ND
330µH Shielded Inductor 850mA 650mOhm Max Nonstandard

330µH Shielded Inductor 850mA 650mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 330Uh, 1.12A, Smd; Inductance Bourns - 62K3128 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 1.12A, Smd; Inductance Bourns
62K3128
Inductor, Shielded, 330Uh, 1.12A, Smd; Inductance Bourns 62K3128
INDUCTOR, SHIELDED, 330UH, 1.12A, SMD; Inductance:330µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.12A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 1.12A, SMD; Inductance:330µH; RMS Current (Irms):850mA; Inductor Construction:Shielded; Saturation Current (Isat):1.12A; Product Range:SRR1208 Series; Power Inductor Case:12.7mm x 12.7mm x 8.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 330Uh, 1.12A, Smd, Full Reel; Inductance Bourns - 61J9089 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 1.12A, Smd, Full Reel; Inductance Bourns
61J9089
Inductor, Shielded, 330Uh, 1.12A, Smd, Full Reel; Inductance Bourns 61J9089
INDUCTOR, SHIELDED, 330UH, 1.12A, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):850mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.12A; Product Range:SRR1208 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 1.12A, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):850mA; Inductor Construction:Shielded; Saturation Current (Isat):1.12A; Product Range:SRR1208 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 330Uh, 0.85A, Shielded Rohs Compliant Bourns - 51AK9425 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Uh, 0.85A, Shielded Rohs Compliant Bourns
51AK9425
Power Inductor, 330Uh, 0.85A, Shielded Rohs Compliant Bourns 51AK9425
POWER INDUCTOR, 330UH, 0.85A, SHIELDED ROHS COMPLIANT: YES

POWER INDUCTOR, 330UH, 0.85A, SHIELDED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1101977-SRR1208-331KL 71-SRR1208-331KL 118-SRR1208-331KLCT-ND 62K3128 51AK9425
Product Name Fixed Inductors - SRR1208-331KL 330UH 850MA 650MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 330Uh, 1.12A, Smd; Inductance Bourns Power Inductor, 330Uh, 0.85A, Shielded Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 7-1624113-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.8 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-15N 0402CS-15NXJRW , 0402CS-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details