Bourns, Inc. Inductor, Power, 33Uh, 2.8A, 15%, Full Reel; Inductance Bourns SRR1208-330YL.

Description
INDUCTOR, POWER, 33UH, 2.8A, 15%, FULL REEL; Inductance:33µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:SRR1208 Series; DC Resistance Max:0.062ohm; Product Length:12.7mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, POWER, 33UH, 2.8A, 15%, FULL REEL; Inductance:33µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:SRR1208 Series; DC Resistance Max:0.062ohm; Product Length:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Power, 33Uh, 2.8A, 15%, Full Reel; Inductance Bourns - 30AC0709 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 33Uh, 2.8A, 15%, Full Reel; Inductance Bourns
30AC0709
Inductor, Power, 33Uh, 2.8A, 15%, Full Reel; Inductance Bourns 30AC0709
INDUCTOR, POWER, 33UH, 2.8A, 15%, FULL REEL; Inductance:33µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:SRR1208 Series; DC Resistance Max:0.062ohm; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, POWER, 33UH, 2.8A, 15%, FULL REEL; Inductance:33µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:SRR1208 Series; DC Resistance Max:0.062ohm; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 30AC0709
Product Name Inductor, Power, 33Uh, 2.8A, 15%, Full Reel; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 33 microH
DCR 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details