Shielded High Power Inductors | FIXED IND 2.5UH 7.5A 11 MOHM SMD Product overview: SRR1208-2R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 7.5A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 7.5A, 11 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-2R5M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1258834-SRR1208-2R5M
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.5μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 10A
Frequency - Self Resonant: 37MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.335" (8.50mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: SRR1208
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Q at Freq: 20 at 7.96MHz
Current Rating (Amps): 7.5A
Inductance Frequency - Test: 1kHz
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1208-2R5M | 1258834-SRR1208-2R5M |
| Product Name | SMD 2.5UH 7.5A 11 MOHM Inductor and Choke | Fixed Inductors - SRR1208-2R5M |
| Technology | Wirewound | Standard; Wirewound |
| Inductance Range | 2.5 microH | 2.5 microH |
| Inductance Tolerance | 20 (+/- %) | |
| Packing Method | Tape and Reel | Tape Reel; Tape and Reel |
| Molded / Shielded | Shielded |