FIXED IND 2.2MH 400MA 4.2OHM SMD Product overview: SRR1208-222KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 400MA, 4.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 400MA, 4.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1208-222KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1182227-SRR1208-222K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1208
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 mH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 252kHz
Frequency - Self Resonant: 650kHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Alternative Parts (Cross-Reference): SRR1208-222KL.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1208-222KLTR,SRR1
Base Product Number: SRR1208
Current - Saturation (Isat): 420mA
2.2mH Shielded Wirewound Inductor 400mA 4.2Ohm Max Nonstandard
2.2mH Shielded Wirewound Inductor 400mA 4.2Ohm Max Nonstandard
2.2mH Shielded Wirewound Inductor 400mA 4.2Ohm Max Nonstandard
FIXED IND 2.2MH 400MA 4.2OHM SMD
Surface Mount Power Inductor, SRR1208 Series, 2.2 mH, 10%, Shielded, 4.2 ohm, 400 mA RoHS Compliant: Yes
INDUCTOR, SHIELDED, 2.2MH, 0.4A, 10%; Inductance:2.2mH; RMS Current (Irms):400mA; Inductor Construction:Shielde
INDUCTOR, 2200UH, SHIELDED, 0.4A; Inductance:2.2mH; RMS Current (Irms):400mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1208-222KL | 1182227-SRR1208-222KL | SRR1208-222KLDKR-ND | SRR1208-222KL | 06X7738 | 43K0758 |
| Product Name | SMD 2.2MH 400MA 4.2OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Srr1208 Series, 2.2 Mh, 10%, Shielded, 4.2 Ohm, 400 Ma Rohs Compliant Bourns | Inductor, Shielded, 2.2Mh, 0.4A, 10%; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 2200 microH | 2200 microH | 2200 microH | 2200 microH |